EPCOS AG Fixed Inductors B82144F1106J000

Description
10mH Unshielded Wirewound Inductor 85mA 42Ohm Max Axial
Request a Quote Datasheet
Description
10mH Unshielded Wirewound Inductor 85mA 42Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-B82144F1106J000CT-ND - DigiKey
Thief River Falls, MN, United States
10mH Unshielded Wirewound Inductor 85mA 42Ohm Max Axial

10mH Unshielded Wirewound Inductor 85mA 42Ohm Max Axial

Buy Now Datasheet
Fixed Inductors - 495-B82144F1106J000TR-ND - DigiKey
Thief River Falls, MN, United States
10mH Unshielded Wirewound Inductor 85mA 42Ohm Max Axial

10mH Unshielded Wirewound Inductor 85mA 42Ohm Max Axial

Buy Now Datasheet
10mH 10KHz 85mA Inductor and Choke - 71-B82144F1106J000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10mH 10KHz 85mA Inductor and Choke
71-B82144F1106J000
10mH 10KHz 85mA Inductor and Choke 71-B82144F1106J000
RF Choke Drum Core 10mH 5% 10KHz 50Q-Factor Ferrite 85mA 42Ohm DCR AXL T/R Product overview: B82144F1106J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10mH, 10KHz, 85mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10mH, 10KHz, 85mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82144F1106J000 can be used for catalog matching and distributor lookup.

RF Choke Drum Core 10mH 5% 10KHz 50Q-Factor Ferrite 85mA 42Ohm DCR AXL T/R Product overview: B82144F1106J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10mH, 10KHz, 85mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10mH, 10KHz, 85mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82144F1106J000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 10000Uh, 0.085A, 750Khz, Axial Rohs Compliant Epcos - 29AJ4368 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10000Uh, 0.085A, 750Khz, Axial Rohs Compliant Epcos
29AJ4368
Inductor, 10000Uh, 0.085A, 750Khz, Axial Rohs Compliant Epcos 29AJ4368
INDUCTOR, 10000UH, 0.085A, 750KHZ, AXIAL ROHS COMPLIANT: YES

INDUCTOR, 10000UH, 0.085A, 750KHZ, AXIAL ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-B82144F1106J000CT-ND 71-B82144F1106J000 29AJ4368
Product Name Fixed Inductors 10mH 10KHz 85mA Inductor and Choke Inductor, 10000Uh, 0.085A, 750Khz, Axial Rohs Compliant Epcos
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole Through Hole
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R0-4R7-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2623JUL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
0201AF (0603) Series Wirewound Ferrite Beads - 0201AF-171 0201AF-171XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
Surface Mount Inductors - 1910122 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 10 microH
View Details