EPCOS AG 1mH 100KHz 280mA Inductor and Choke B82144F1105J000

Description
RF Choke Drum Core 1mH 5% 100KHz 60Q-Factor Ferrite 280mA 4.2Ohm DCR AXL T/R Product overview: B82144F1105J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1mH, 100KHz, 280mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1mH, 100KHz, 280mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82144F1105J000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF Choke Drum Core 1mH 5% 100KHz 60Q-Factor Ferrite 280mA 4.2Ohm DCR AXL T/R Product overview: B82144F1105J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1mH, 100KHz, 280mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1mH, 100KHz, 280mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82144F1105J000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1mH 100KHz 280mA Inductor and Choke - 71-B82144F1105J000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1mH 100KHz 280mA Inductor and Choke
71-B82144F1105J000
1mH 100KHz 280mA Inductor and Choke 71-B82144F1105J000
RF Choke Drum Core 1mH 5% 100KHz 60Q-Factor Ferrite 280mA 4.2Ohm DCR AXL T/R Product overview: B82144F1105J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1mH, 100KHz, 280mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1mH, 100KHz, 280mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82144F1105J000 can be used for catalog matching and distributor lookup.

RF Choke Drum Core 1mH 5% 100KHz 60Q-Factor Ferrite 280mA 4.2Ohm DCR AXL T/R Product overview: B82144F1105J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1mH, 100KHz, 280mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1mH, 100KHz, 280mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82144F1105J000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 495-75958-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-75958-1-ND
Fixed Inductors 495-75958-1-ND
1mH Unshielded Wirewound Inductor 280mA 4.2Ohm Max Axial

1mH Unshielded Wirewound Inductor 280mA 4.2Ohm Max Axial

Buy Now Datasheet
Fixed Inductors - 495-75958-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-75958-2-ND
Fixed Inductors 495-75958-2-ND
1mH Unshielded Wirewound Inductor 280mA 4.2Ohm Max Axial

1mH Unshielded Wirewound Inductor 280mA 4.2Ohm Max Axial

Buy Now Datasheet
Inductor, 1Mh, 0.28A, Axial Rohs Compliant Epcos - 68AH9194 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1Mh, 0.28A, Axial Rohs Compliant Epcos
68AH9194
Inductor, 1Mh, 0.28A, Axial Rohs Compliant Epcos 68AH9194
INDUCTOR, 1MH, 0.28A, AXIAL ROHS COMPLIANT: YES

INDUCTOR, 1MH, 0.28A, AXIAL ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82144F1105J000 495-75958-1-ND 68AH9194
Product Name 1mH 100KHz 280mA Inductor and Choke Fixed Inductors Inductor, 1Mh, 0.28A, Axial Rohs Compliant Epcos
Mounting Option Through Hole Through Hole
Technology RF Choke
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Q Factor 60 60
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0805-J103JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 486-3097-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers