FIXED IND 8.2UH 2.65A 105MOHM TH Product overview: B82144B2822K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8.2UH, 2.65A, 105MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 8.2UH, 2.65A, 105MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82144B2822K000 can be used for catalog matching and distributor lookup.
8.2µH Unshielded Wirewound Inductor 2.65A 105mOhm Max Radial, Vertical Cylinder
8.2µH Unshielded Wirewound Inductor 2.65A 105mOhm Max Radial, Vertical Cylinder
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-B82144B2822K000 | 495-6777-2-ND |
| Product Name | 8.2UH 2.65A 105MOHM Inductor and Choke | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Through Hole | Through Hole |
| Technology | Drum Core, Wirewound | |
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound |
| Inductance Range | 8.2 microH |