EPCOS AG 47UH 1.7A 270 MOHM Inductor and Choke B82144B2473J000

Description
FIXED IND 47UH 1.7A 270 MOHM TH Product overview: B82144B2473J000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UH, 1.7A, 270 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 47UH, 1.7A, 270 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82144B2473J000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 47UH 1.7A 270 MOHM TH Product overview: B82144B2473J000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UH, 1.7A, 270 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 47UH, 1.7A, 270 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82144B2473J000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
47UH 1.7A 270 MOHM Inductor and Choke - 71-B82144B2473J000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
47UH 1.7A 270 MOHM Inductor and Choke
71-B82144B2473J000
47UH 1.7A 270 MOHM Inductor and Choke 71-B82144B2473J000
FIXED IND 47UH 1.7A 270 MOHM TH Product overview: B82144B2473J000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UH, 1.7A, 270 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 47UH, 1.7A, 270 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82144B2473J000 can be used for catalog matching and distributor lookup.

FIXED IND 47UH 1.7A 270 MOHM TH Product overview: B82144B2473J000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UH, 1.7A, 270 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 47UH, 1.7A, 270 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82144B2473J000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 495-6771-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-6771-2-ND
Fixed Inductors 495-6771-2-ND
47µH Unshielded Wirewound Inductor 1.7A 270mOhm Max Radial, Vertical Cylinder

47µH Unshielded Wirewound Inductor 1.7A 270mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
Fixed Inductors - 495-6771-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-6771-1-ND
Fixed Inductors 495-6771-1-ND
47µH Unshielded Wirewound Inductor 1.7A 270mOhm Max Radial, Vertical Cylinder

47µH Unshielded Wirewound Inductor 1.7A 270mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
Inductor, 47Uh, 5%, 1.7A, 7.5Mhz; Product Range Epcos - 31AC6328 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 47Uh, 5%, 1.7A, 7.5Mhz; Product Range Epcos
31AC6328
Inductor, 47Uh, 5%, 1.7A, 7.5Mhz; Product Range Epcos 31AC6328
INDUCTOR, 47UH, 5%, 1.7A, 7.5MHZ; Product Range:LBC+ Series; Inductance:47µH; DC Current Rating:1.7A; DC Resistance Max:0.27ohm; Inductance Tolerance:± 5%; Self Resonant Frequency Min:7.5MHz; SVHC:Lead (27-Jun-2018) RoHS Compliant: Yes

INDUCTOR, 47UH, 5%, 1.7A, 7.5MHZ; Product Range:LBC+ Series; Inductance:47µH; DC Current Rating:1.7A; DC Resistance Max:0.27ohm; Inductance Tolerance:± 5%; Self Resonant Frequency Min:7.5MHz; SVHC:Lead (27-Jun-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82144B2473J000 495-6771-2-ND 31AC6328
Product Name 47UH 1.7A 270 MOHM Inductor and Choke Fixed Inductors Inductor, 47Uh, 5%, 1.7A, 7.5Mhz; Product Range Epcos
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole Through Hole
Technology Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 47 microH 47 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R4-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Smoothing Filter Chokes - C-24X - Triad Magnetics
Specs
Inductance Range 1.00E6 microH
Rated DC Current 240 milliamps
DCR 50 ohms
View Details
4 suppliers