EPCOS AG 390UH 650MA 1.72OHM Inductor and Choke B82144B2394J000

Description
FIXED IND 390UH 650MA 1.72OHM TH Product overview: B82144B2394J000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 390UH, 650MA, 1.72OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 390UH, 650MA, 1.72OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82144B2394J000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 390UH 650MA 1.72OHM TH Product overview: B82144B2394J000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 390UH, 650MA, 1.72OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 390UH, 650MA, 1.72OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82144B2394J000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
390UH 650MA 1.72OHM Inductor and Choke - 71-B82144B2394J000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
390UH 650MA 1.72OHM Inductor and Choke
71-B82144B2394J000
390UH 650MA 1.72OHM Inductor and Choke 71-B82144B2394J000
FIXED IND 390UH 650MA 1.72OHM TH Product overview: B82144B2394J000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 390UH, 650MA, 1.72OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 390UH, 650MA, 1.72OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82144B2394J000 can be used for catalog matching and distributor lookup.

FIXED IND 390UH 650MA 1.72OHM TH Product overview: B82144B2394J000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 390UH, 650MA, 1.72OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 390UH, 650MA, 1.72OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82144B2394J000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 495-6769-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-6769-2-ND
Fixed Inductors 495-6769-2-ND
390µH Unshielded Wirewound Inductor 650mA 1.72Ohm Max Radial, Vertical Cylinder

390µH Unshielded Wirewound Inductor 650mA 1.72Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet
Fixed Inductors - 495-6769-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-6769-1-ND
Fixed Inductors 495-6769-1-ND
390µH Unshielded Wirewound Inductor 650mA 1.72Ohm Max Radial, Vertical Cylinder

390µH Unshielded Wirewound Inductor 650mA 1.72Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82144B2394J000 495-6769-2-ND
Product Name 390UH 650MA 1.72OHM Inductor and Choke Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole Through Hole
Technology Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 390 microH
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.068uH 250MHz 0.1A Inductor and Choke - 71-0402CS-68NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0680 microH
Inductance Tolerance 5 (+/- %)
View Details
E - Core Common Mode Inductor - CME375-3 - Triad Magnetics
Specs
Technology Standard
Inductance Range 10900 to ? microH
DCR 0.1220 ohms
View Details
3 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Fixed Inductors - 486-3102-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details