EPCOS AG 39uH 100KHz 1.75A Inductor and Choke B82144B2393J000

Description
RF Choke Drum Core 39uH 5% 100KHz 40Q-Factor Ferrite 1.75A 0.25Ohm DCR RDL T/R Product overview: B82144B2393J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 39uH, 100KHz, 1.75A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 39uH, 100KHz, 1.75A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82144B2393J000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF Choke Drum Core 39uH 5% 100KHz 40Q-Factor Ferrite 1.75A 0.25Ohm DCR RDL T/R Product overview: B82144B2393J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 39uH, 100KHz, 1.75A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 39uH, 100KHz, 1.75A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82144B2393J000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
39uH 100KHz 1.75A Inductor and Choke - 71-B82144B2393J000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
39uH 100KHz 1.75A Inductor and Choke
71-B82144B2393J000
39uH 100KHz 1.75A Inductor and Choke 71-B82144B2393J000
RF Choke Drum Core 39uH 5% 100KHz 40Q-Factor Ferrite 1.75A 0.25Ohm DCR RDL T/R Product overview: B82144B2393J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 39uH, 100KHz, 1.75A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 39uH, 100KHz, 1.75A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82144B2393J000 can be used for catalog matching and distributor lookup.

RF Choke Drum Core 39uH 5% 100KHz 40Q-Factor Ferrite 1.75A 0.25Ohm DCR RDL T/R Product overview: B82144B2393J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 39uH, 100KHz, 1.75A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 39uH, 100KHz, 1.75A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82144B2393J000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 495-6768-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-6768-1-ND
Fixed Inductors 495-6768-1-ND
39µH Unshielded Wirewound Inductor 1.75A 250mOhm Max Radial, Vertical Cylinder

39µH Unshielded Wirewound Inductor 1.75A 250mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
Fixed Inductors - 495-6768-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-6768-2-ND
Fixed Inductors 495-6768-2-ND
39µH Unshielded Wirewound Inductor 1.75A 250mOhm Max Radial, Vertical Cylinder

39µH Unshielded Wirewound Inductor 1.75A 250mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82144B2393J000 495-6768-1-ND
Product Name 39uH 100KHz 1.75A Inductor and Choke Fixed Inductors
Mounting Option Through Hole Through Hole
Technology RF Choke
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Q Factor 40 40
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 237-2280-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - KQT0402TTP18NJ - 1067841-KQT0402TTP18NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0180 microH
View Details
Common Mode Chokes - 486-DSO1-175-0001-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Automotive 1uH 7.9MHz 0.4A Inductor and Choke - 71-0603LS-102XJLC - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite, Ceramic
Inductance Range 1 microH
Inductance Tolerance 5 (+/- %)
View Details