EPCOS AG Fixed Inductors B82144B2332K000

Description
3.3µH Unshielded Wirewound Inductor 3.5A 65mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
3.3µH Unshielded Wirewound Inductor 3.5A 65mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-6764-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-6764-1-ND
Fixed Inductors 495-6764-1-ND
3.3µH Unshielded Wirewound Inductor 3.5A 65mOhm Max Radial, Vertical Cylinder

3.3µH Unshielded Wirewound Inductor 3.5A 65mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
Fixed Inductors - 495-6764-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-6764-2-ND
Fixed Inductors 495-6764-2-ND
3.3µH Unshielded Wirewound Inductor 3.5A 65mOhm Max Radial, Vertical Cylinder

3.3µH Unshielded Wirewound Inductor 3.5A 65mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
3.3UH 3.5A 65 MOHM Inductor and Choke - 71-B82144B2332K000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3UH 3.5A 65 MOHM Inductor and Choke
71-B82144B2332K000
3.3UH 3.5A 65 MOHM Inductor and Choke 71-B82144B2332K000
FIXED IND 3.3UH 3.5A 65 MOHM TH Product overview: B82144B2332K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UH, 3.5A, 65 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3UH, 3.5A, 65 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82144B2332K000 can be used for catalog matching and distributor lookup.

FIXED IND 3.3UH 3.5A 65 MOHM TH Product overview: B82144B2332K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3UH, 3.5A, 65 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3UH, 3.5A, 65 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82144B2332K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-6764-1-ND 71-B82144B2332K000
Product Name Fixed Inductors 3.3UH 3.5A 65 MOHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole Through Hole
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.024uH 250MHz 0.4A Inductor and Choke - 71-0402CS-24NXGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0240 microH
Inductance Tolerance 2 (+/- %)
View Details
Inductor, Toroidal;High Frequency;Ind 18.85uH;Tol +/-10%;Cur 2.8A;Thru-Hole - 70218509 - Allied Electronics, Inc.
Specs
Mounting Option Surface Mount Technology
Application High Frequency
DCR 0.0448 ohms
View Details
Common Mode Chokes - 486-3241-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details