FIXED IND 270UH 800MA 1.2 OHM TH Product overview: B82144B2274J000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 270UH, 800MA, 1.2 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 270UH, 800MA, 1.2 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82144B2274J000 can be used for catalog matching and distributor lookup.
270µH Unshielded Wirewound Inductor 800mA 1.2Ohm Max Radial, Vertical Cylinder
270µH Unshielded Wirewound Inductor 800mA 1.2Ohm Max Radial, Vertical Cylinder
INDUCTOR, 270UH, 0.8A, 3.2MHZ, RADIAL ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-B82144B2274J000 | 495-6763-1-ND | 29AJ4366 |
| Product Name | 270UH 800MA 1.2 OHM Inductor and Choke | Fixed Inductors | Inductor, 270Uh, 0.8A, 3.2Mhz, Radial Rohs Compliant Epcos |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Through Hole | Through Hole | |
| Technology | Drum Core, Wirewound | ||
| Inductance Range | 270 microH | ||
| Inductance Tolerance | 5 (+/- %) | 5 (+/- %) |