220µH Unshielded Wirewound Inductor 900mA 1.01Ohm Max Radial, Vertical Cylinder
220µH Unshielded Wirewound Inductor 900mA 1.01Ohm Max Radial, Vertical Cylinder
FIXED IND 220UH 900MA 1.01OHM TH Product overview: B82144B2224J000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UH, 900MA, 1.01OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220UH, 900MA, 1.01OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82144B2224J000 can be used for catalog matching and distributor lookup.
INDUCTOR, 220UH, 5%, 0.9A, 3.6MHZ; Product Range:LBC+ Series; Inductance:220µH; DC Current Rating:900mA; DC Resistance Max:1.01ohm; Inductance Tolerance:± 5%; Self Resonant Frequency Min:3.6MHz; SVHC:Lead (27-Jun-2018) RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 495-6760-2-ND | 71-B82144B2224J000 | 31AC6325 |
| Product Name | Fixed Inductors | 220UH 900MA 1.01OHM Inductor and Choke | Inductor, 220Uh, 5%, 0.9A, 3.6Mhz; Product Range Epcos |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Through Hole | Through Hole | |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite | |
| Configuration | Fixed | ||
| Inductance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |