EPCOS AG 180UH 950MA 785MOHM Inductor and Choke B82144B2184J000

Description
FIXED IND 180UH 950MA 785MOHM TH Product overview: B82144B2184J000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180UH, 950MA, 785MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 180UH, 950MA, 785MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82144B2184J000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 180UH 950MA 785MOHM TH Product overview: B82144B2184J000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180UH, 950MA, 785MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 180UH, 950MA, 785MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82144B2184J000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
180UH 950MA 785MOHM Inductor and Choke - 71-B82144B2184J000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
180UH 950MA 785MOHM Inductor and Choke
71-B82144B2184J000
180UH 950MA 785MOHM Inductor and Choke 71-B82144B2184J000
FIXED IND 180UH 950MA 785MOHM TH Product overview: B82144B2184J000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180UH, 950MA, 785MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 180UH, 950MA, 785MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82144B2184J000 can be used for catalog matching and distributor lookup.

FIXED IND 180UH 950MA 785MOHM TH Product overview: B82144B2184J000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180UH, 950MA, 785MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 180UH, 950MA, 785MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82144B2184J000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 495-6757-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-6757-1-ND
Fixed Inductors 495-6757-1-ND
180µH Unshielded Wirewound Inductor 950mA 785mOhm Max Radial, Vertical Cylinder

180µH Unshielded Wirewound Inductor 950mA 785mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
Fixed Inductors - 495-6757-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-6757-2-ND
Fixed Inductors 495-6757-2-ND
180µH Unshielded Wirewound Inductor 950mA 785mOhm Max Radial, Vertical Cylinder

180µH Unshielded Wirewound Inductor 950mA 785mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
Inductor, 180Uh, 0.95A, 4Mhz, Radial Rohs Compliant Epcos - 29AJ4365 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 180Uh, 0.95A, 4Mhz, Radial Rohs Compliant Epcos
29AJ4365
Inductor, 180Uh, 0.95A, 4Mhz, Radial Rohs Compliant Epcos 29AJ4365
INDUCTOR, 180UH, 0.95A, 4MHZ, RADIAL ROHS COMPLIANT: YES

INDUCTOR, 180UH, 0.95A, 4MHZ, RADIAL ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82144B2184J000 495-6757-1-ND 29AJ4365
Product Name 180UH 950MA 785MOHM Inductor and Choke Fixed Inductors Inductor, 180Uh, 0.95A, 4Mhz, Radial Rohs Compliant Epcos
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole Through Hole
Technology Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 180 microH
Unlock Full Specs
to access all available technical data

Similar Products

Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT50-7 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 8.87 to ? microH
Rated DC Current 8100 milliamps
View Details
3 suppliers
Specs
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details