EPCOS AG 150UH 1.05A 700MOHM Inductor and Choke B82144B2154J000

Description
FIXED IND 150UH 1.05A 700MOHM TH Product overview: B82144B2154J000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UH, 1.05A, 700MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150UH, 1.05A, 700MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82144B2154J000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 150UH 1.05A 700MOHM TH Product overview: B82144B2154J000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UH, 1.05A, 700MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150UH, 1.05A, 700MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82144B2154J000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
150UH 1.05A 700MOHM Inductor and Choke - 71-B82144B2154J000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
150UH 1.05A 700MOHM Inductor and Choke
71-B82144B2154J000
150UH 1.05A 700MOHM Inductor and Choke 71-B82144B2154J000
FIXED IND 150UH 1.05A 700MOHM TH Product overview: B82144B2154J000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UH, 1.05A, 700MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150UH, 1.05A, 700MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82144B2154J000 can be used for catalog matching and distributor lookup.

FIXED IND 150UH 1.05A 700MOHM TH Product overview: B82144B2154J000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150UH, 1.05A, 700MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150UH, 1.05A, 700MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82144B2154J000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 495-6754-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-6754-2-ND
Fixed Inductors 495-6754-2-ND
150µH Unshielded Wirewound Inductor 1.05A 700mOhm Max Radial, Vertical Cylinder

150µH Unshielded Wirewound Inductor 1.05A 700mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
Inductor, 150Uh, 5%, 1.05A, 4.2Mhz; Product Range Epcos - 31AC6323 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 150Uh, 5%, 1.05A, 4.2Mhz; Product Range Epcos
31AC6323
Inductor, 150Uh, 5%, 1.05A, 4.2Mhz; Product Range Epcos 31AC6323
INDUCTOR, 150UH, 5%, 1.05A, 4.2MHZ; Product Range:LBC+ Series; Inductance:150µH; DC Current Rating:1.05A; DC Resistance Max:0.7ohm; Inductance Tolerance:± 5%; Self Resonant Frequency Min:4.2MHz; SVHC:Lead (27-Jun-2018) RoHS Compliant: Yes

INDUCTOR, 150UH, 5%, 1.05A, 4.2MHZ; Product Range:LBC+ Series; Inductance:150µH; DC Current Rating:1.05A; DC Resistance Max:0.7ohm; Inductance Tolerance:± 5%; Self Resonant Frequency Min:4.2MHz; SVHC:Lead (27-Jun-2018) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82144B2154J000 495-6754-2-ND 31AC6323
Product Name 150UH 1.05A 700MOHM Inductor and Choke Fixed Inductors Inductor, 150Uh, 5%, 1.05A, 4.2Mhz; Product Range Epcos
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole Through Hole
Technology Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 150 microH 150 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Fixed Inductors - 50-ECS-MPIP0420-2R2MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
UT/ET Series Common Mode Inductors - ET3542-055 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 10000 to 300 microH
View Details
2 suppliers