EPCOS AG Fixed Inductors B82144B2123K000

Description
12µH Unshielded Wirewound Inductor 2.4A 130mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
12µH Unshielded Wirewound Inductor 2.4A 130mOhm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-6750-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-6750-1-ND
Fixed Inductors 495-6750-1-ND
12µH Unshielded Wirewound Inductor 2.4A 130mOhm Max Radial, Vertical Cylinder

12µH Unshielded Wirewound Inductor 2.4A 130mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
Fixed Inductors - 495-6750-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-6750-2-ND
Fixed Inductors 495-6750-2-ND
12µH Unshielded Wirewound Inductor 2.4A 130mOhm Max Radial, Vertical Cylinder

12µH Unshielded Wirewound Inductor 2.4A 130mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet
12UH 2.4A 130 MOHM Inductor and Choke - 71-B82144B2123K000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
12UH 2.4A 130 MOHM Inductor and Choke
71-B82144B2123K000
12UH 2.4A 130 MOHM Inductor and Choke 71-B82144B2123K000
FIXED IND 12UH 2.4A 130 MOHM TH Product overview: B82144B2123K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12UH, 2.4A, 130 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 12UH, 2.4A, 130 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82144B2123K000 can be used for catalog matching and distributor lookup.

FIXED IND 12UH 2.4A 130 MOHM TH Product overview: B82144B2123K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12UH, 2.4A, 130 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 12UH, 2.4A, 130 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82144B2123K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-6750-1-ND 71-B82144B2123K000
Product Name Fixed Inductors 12UH 2.4A 130 MOHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole Through Hole
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-2823JUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 1678493 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 68 microH
View Details
Common Mode Chokes - 486-DKFP-C21C-D827-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details