EPCOS AG Fixed Inductors B82144B1476J000

Description
47mH Unshielded Wirewound Inductor 30mA 230Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
47mH Unshielded Wirewound Inductor 30mA 230Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - B82144B1476J000-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
B82144B1476J000-ND
Fixed Inductors B82144B1476J000-ND
47mH Unshielded Wirewound Inductor 30mA 230Ohm Max Radial, Vertical Cylinder

47mH Unshielded Wirewound Inductor 30mA 230Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet
47MH 30MA 230 OHM Inductor and Choke - 71-B82144B1476J000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
47MH 30MA 230 OHM Inductor and Choke
71-B82144B1476J000
47MH 30MA 230 OHM Inductor and Choke 71-B82144B1476J000
FIXED IND 47MH 30MA 230 OHM TH Product overview: B82144B1476J000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47MH, 30MA, 230 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 47MH, 30MA, 230 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82144B1476J000 can be used for catalog matching and distributor lookup.

FIXED IND 47MH 30MA 230 OHM TH Product overview: B82144B1476J000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47MH, 30MA, 230 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 47MH, 30MA, 230 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82144B1476J000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number B82144B1476J000-ND 71-B82144B1476J000
Product Name Fixed Inductors 47MH 30MA 230 OHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole Through Hole
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-1R5-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
CMT8100 Series Common Mode Inductors - CMT-8114 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 2500 to ? microH
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2224JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details