EPCOS AG Fixed Inductors B82144B1475J000

Description
4.7mH Unshielded Wirewound Inductor 120mA 21Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
4.7mH Unshielded Wirewound Inductor 120mA 21Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-B82144B1475J000TR-ND - DigiKey
Thief River Falls, MN, United States
4.7mH Unshielded Wirewound Inductor 120mA 21Ohm Max Radial, Vertical Cylinder

4.7mH Unshielded Wirewound Inductor 120mA 21Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet
Fixed Inductors - 495-B82144B1475J000CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 4.7MH 120MA 21 OHM TH

FIXED IND 4.7MH 120MA 21 OHM TH

Buy Now Datasheet
4.7MH 120MA 21 OHM Inductor and Choke - 71-B82144B1475J000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.7MH 120MA 21 OHM Inductor and Choke
71-B82144B1475J000
4.7MH 120MA 21 OHM Inductor and Choke 71-B82144B1475J000
FIXED IND 4.7MH 120MA 21 OHM TH Product overview: B82144B1475J000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7MH, 120MA, 21 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7MH, 120MA, 21 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82144B1475J000 can be used for catalog matching and distributor lookup.

FIXED IND 4.7MH 120MA 21 OHM TH Product overview: B82144B1475J000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7MH, 120MA, 21 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7MH, 120MA, 21 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82144B1475J000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-B82144B1475J000TR-ND 71-B82144B1475J000
Product Name Fixed Inductors 4.7MH 120MA 21 OHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole Through Hole
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-12N 0402DC-12NXJRW , 0402DC-12NXGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Smoothing Filter Chokes - C-3X - Triad Magnetics
Specs
Inductance Range 1.00E7 microH
Rated DC Current 50 milliamps
DCR 500 ohms
View Details
4 suppliers
200uH 4A 55mOhm Inductor and Choke - 839-DSO1-40-0003 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 2.00E-4 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers