EPCOS AG 3300uH 100KHz 0.15A Inductor and Choke B82144B1335J000

Description
RF Choke Drum Core 3300uH 5% 100KHz 60Q-Factor Ferrite 0.15A 13.8Ohm DCR RDL T/R Product overview: B82144B1335J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3300uH, 100KHz, 0.15A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3300uH, 100KHz, 0.15A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82144B1335J000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF Choke Drum Core 3300uH 5% 100KHz 60Q-Factor Ferrite 0.15A 13.8Ohm DCR RDL T/R Product overview: B82144B1335J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3300uH, 100KHz, 0.15A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3300uH, 100KHz, 0.15A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82144B1335J000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3300uH 100KHz 0.15A Inductor and Choke - 71-B82144B1335J000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3300uH 100KHz 0.15A Inductor and Choke
71-B82144B1335J000
3300uH 100KHz 0.15A Inductor and Choke 71-B82144B1335J000
RF Choke Drum Core 3300uH 5% 100KHz 60Q-Factor Ferrite 0.15A 13.8Ohm DCR RDL T/R Product overview: B82144B1335J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3300uH, 100KHz, 0.15A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3300uH, 100KHz, 0.15A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82144B1335J000 can be used for catalog matching and distributor lookup.

RF Choke Drum Core 3300uH 5% 100KHz 60Q-Factor Ferrite 0.15A 13.8Ohm DCR RDL T/R Product overview: B82144B1335J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3300uH, 100KHz, 0.15A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3300uH, 100KHz, 0.15A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82144B1335J000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 495-77036-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-77036-2-ND
Fixed Inductors 495-77036-2-ND
3.3mH Unshielded Wirewound Inductor 150mA 13.8Ohm Max Radial, Vertical Cylinder

3.3mH Unshielded Wirewound Inductor 150mA 13.8Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet
Fixed Inductors - 495-77036-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-77036-1-ND
Fixed Inductors 495-77036-1-ND
3.3mH Unshielded Wirewound Inductor 150mA 13.8Ohm Max Radial, Vertical Cylinder

3.3mH Unshielded Wirewound Inductor 150mA 13.8Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82144B1335J000 495-77036-2-ND
Product Name 3300uH 100KHz 0.15A Inductor and Choke Fixed Inductors
Mounting Option Through Hole Through Hole
Technology RF Choke
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Q Factor 60 60
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPIL0630-220MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
Common Mode Chokes - CMT-8118-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details