EPCOS AG Fixed Inductors B82144B1226J000

Description
22mH Unshielded Wirewound Inductor 40mA 120Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet
Description
22mH Unshielded Wirewound Inductor 40mA 120Ohm Max Radial, Vertical Cylinder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - B82144B1226J000-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
B82144B1226J000-ND
Fixed Inductors B82144B1226J000-ND
22mH Unshielded Wirewound Inductor 40mA 120Ohm Max Radial, Vertical Cylinder

22mH Unshielded Wirewound Inductor 40mA 120Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet
22MH 40MA 120 OHM Inductor and Choke - 71-B82144B1226J000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
22MH 40MA 120 OHM Inductor and Choke
71-B82144B1226J000
22MH 40MA 120 OHM Inductor and Choke 71-B82144B1226J000
FIXED IND 22MH 40MA 120 OHM TH Product overview: B82144B1226J000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22MH, 40MA, 120 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22MH, 40MA, 120 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82144B1226J000 can be used for catalog matching and distributor lookup.

FIXED IND 22MH 40MA 120 OHM TH Product overview: B82144B1226J000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22MH, 40MA, 120 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22MH, 40MA, 120 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82144B1226J000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number B82144B1226J000-ND 71-B82144B1226J000
Product Name Fixed Inductors 22MH 40MA 120 OHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole Through Hole
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0530-3R3MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Common Mode Chokes - 237-2272-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 1674-CL0603-2152SUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details