EPCOS AG 1.5MH 230MA 6.4 OHM Inductor and Choke B82144B1155J000

Description
FIXED IND 1.5MH 230MA 6.4 OHM TH Product overview: B82144B1155J000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5MH, 230MA, 6.4 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5MH, 230MA, 6.4 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82144B1155J000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1.5MH 230MA 6.4 OHM TH Product overview: B82144B1155J000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5MH, 230MA, 6.4 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5MH, 230MA, 6.4 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82144B1155J000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.5MH 230MA 6.4 OHM Inductor and Choke - 71-B82144B1155J000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.5MH 230MA 6.4 OHM Inductor and Choke
71-B82144B1155J000
1.5MH 230MA 6.4 OHM Inductor and Choke 71-B82144B1155J000
FIXED IND 1.5MH 230MA 6.4 OHM TH Product overview: B82144B1155J000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5MH, 230MA, 6.4 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5MH, 230MA, 6.4 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82144B1155J000 can be used for catalog matching and distributor lookup.

FIXED IND 1.5MH 230MA 6.4 OHM TH Product overview: B82144B1155J000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5MH, 230MA, 6.4 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.5MH, 230MA, 6.4 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82144B1155J000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 1500Uh, 0.23A, 1.9Mhz, Radial Rohs Compliant Epcos - 29AJ4364 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1500Uh, 0.23A, 1.9Mhz, Radial Rohs Compliant Epcos
29AJ4364
Inductor, 1500Uh, 0.23A, 1.9Mhz, Radial Rohs Compliant Epcos 29AJ4364
INDUCTOR, 1500UH, 0.23A, 1.9MHZ, RADIAL ROHS COMPLIANT: YES

INDUCTOR, 1500UH, 0.23A, 1.9MHZ, RADIAL ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82144B1155J000 29AJ4364
Product Name 1.5MH 230MA 6.4 OHM Inductor and Choke Inductor, 1500Uh, 0.23A, 1.9Mhz, Radial Rohs Compliant Epcos
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Technology Drum Core, Wirewound
Core Material Ferrite
Inductance Range 1500 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2154JUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
High Frequency & RF Inductors - 1879812-1 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0056 microH
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Dual 5000uH 15A 0.017Ohm Inductor and Choke - 839-DKIP-0231-1505 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 5000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers