FIXED IND 100MH 20MA 490 OHM TH Product overview: B82144B1107J000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100MH, 20MA, 490 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100MH, 20MA, 490 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82144B1107J000 can be used for catalog matching and distributor lookup.
FIXED IND 100MH 20MA 490 OHM TH
100mH Unshielded Wirewound Inductor 20mA 490Ohm Max Radial, Vertical Cylinder
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-B82144B1107J000 | 495-B82144B1107J000CT-ND |
| Product Name | 100MH 20MA 490 OHM Inductor and Choke | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Through Hole | Through Hole |
| Technology | Drum Core, Wirewound | |
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound |
| Inductance Range | 100000 microH |