EPCOS AG Fixed Inductors B82144B1106J000

Description
FIXED IND 10MH 85MA 42 OHM TH
Request a Quote Datasheet
Description
FIXED IND 10MH 85MA 42 OHM TH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-B82144B1106J000CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 10MH 85MA 42 OHM TH

FIXED IND 10MH 85MA 42 OHM TH

Buy Now Datasheet
Fixed Inductors - 495-B82144B1106J000TR-ND - DigiKey
Thief River Falls, MN, United States
10mH Unshielded Wirewound Inductor 85mA 42Ohm Max Radial, Vertical Cylinder

10mH Unshielded Wirewound Inductor 85mA 42Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet
10MH 85MA 42 OHM Inductor and Choke - 71-B82144B1106J000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10MH 85MA 42 OHM Inductor and Choke
71-B82144B1106J000
10MH 85MA 42 OHM Inductor and Choke 71-B82144B1106J000
FIXED IND 10MH 85MA 42 OHM TH Product overview: B82144B1106J000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MH, 85MA, 42 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10MH, 85MA, 42 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82144B1106J000 can be used for catalog matching and distributor lookup.

FIXED IND 10MH 85MA 42 OHM TH Product overview: B82144B1106J000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10MH, 85MA, 42 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 10MH, 85MA, 42 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82144B1106J000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-B82144B1106J000CT-ND 71-B82144B1106J000
Product Name Fixed Inductors 10MH 85MA 42 OHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole Through Hole
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

016008C (0402) Ceramic Chip Inductors - 016008C-2N3 016008C-2N3XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
CMF Series 15 MilliHenry (mH) Inductance Common Mode Inductor - CMF16-153131 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 15000 microH
View Details
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
100uH 4A 36mOhm Inductor and Choke - 839-DS1-30-0004 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 100 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers