EPCOS AG 1MH 280MA 4.2 OHM Inductor and Choke B82144B1105J000

Description
FIXED IND 1MH 280MA 4.2 OHM TH Product overview: B82144B1105J000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MH, 280MA, 4.2 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1MH, 280MA, 4.2 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82144B1105J000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1MH 280MA 4.2 OHM TH Product overview: B82144B1105J000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MH, 280MA, 4.2 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1MH, 280MA, 4.2 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82144B1105J000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1MH 280MA 4.2 OHM Inductor and Choke - 71-B82144B1105J000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1MH 280MA 4.2 OHM Inductor and Choke
71-B82144B1105J000
1MH 280MA 4.2 OHM Inductor and Choke 71-B82144B1105J000
FIXED IND 1MH 280MA 4.2 OHM TH Product overview: B82144B1105J000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MH, 280MA, 4.2 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1MH, 280MA, 4.2 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82144B1105J000 can be used for catalog matching and distributor lookup.

FIXED IND 1MH 280MA 4.2 OHM TH Product overview: B82144B1105J000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MH, 280MA, 4.2 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1MH, 280MA, 4.2 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82144B1105J000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 495-77192-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-77192-1-ND
Fixed Inductors 495-77192-1-ND
1mH Unshielded Wirewound Inductor 280mA 4.2Ohm Max Radial, Vertical Cylinder

1mH Unshielded Wirewound Inductor 280mA 4.2Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet
Fixed Inductors - 495-77192-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-77192-2-ND
Fixed Inductors 495-77192-2-ND
1mH Unshielded Wirewound Inductor 280mA 4.2Ohm Max Radial, Vertical Cylinder

1mH Unshielded Wirewound Inductor 280mA 4.2Ohm Max Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82144B1105J000 495-77192-1-ND
Product Name 1MH 280MA 4.2 OHM Inductor and Choke Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole Through Hole
Technology Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 1000 microH
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-1R0MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
UT/ET Series Common Mode Inductors - UT2020-004 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 1100 to 150 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J223JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details