EPCOS AG 100uH 100KHz 0.76A Inductor and Choke B82144B1104J000

Description
RF Choke Drum Core 100uH 5% 100KHz 40Q-Factor Ferrite 0.76A 0.7Ohm DCR RDL T/R Product overview: B82144B1104J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uH, 100KHz, 0.76A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100uH, 100KHz, 0.76A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82144B1104J000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF Choke Drum Core 100uH 5% 100KHz 40Q-Factor Ferrite 0.76A 0.7Ohm DCR RDL T/R Product overview: B82144B1104J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uH, 100KHz, 0.76A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100uH, 100KHz, 0.76A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82144B1104J000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
100uH 100KHz 0.76A Inductor and Choke - 71-B82144B1104J000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100uH 100KHz 0.76A Inductor and Choke
71-B82144B1104J000
100uH 100KHz 0.76A Inductor and Choke 71-B82144B1104J000
RF Choke Drum Core 100uH 5% 100KHz 40Q-Factor Ferrite 0.76A 0.7Ohm DCR RDL T/R Product overview: B82144B1104J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uH, 100KHz, 0.76A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100uH, 100KHz, 0.76A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82144B1104J000 can be used for catalog matching and distributor lookup.

RF Choke Drum Core 100uH 5% 100KHz 40Q-Factor Ferrite 0.76A 0.7Ohm DCR RDL T/R Product overview: B82144B1104J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uH, 100KHz, 0.76A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100uH, 100KHz, 0.76A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82144B1104J000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - B82144B1104J000-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
B82144B1104J000-ND
Fixed Inductors B82144B1104J000-ND
100µH Unshielded Wirewound Inductor 760mA 700mOhm Max Radial, Vertical Cylinder

100µH Unshielded Wirewound Inductor 760mA 700mOhm Max Radial, Vertical Cylinder

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82144B1104J000 B82144B1104J000-ND
Product Name 100uH 100KHz 0.76A Inductor and Choke Fixed Inductors
Mounting Option Through Hole Through Hole
Technology RF Choke
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Q Factor 40 40
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.22uH 100MHz 0.2A Inductor and Choke - 71-0603CS-R22XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.2200 microH
Inductance Tolerance 5 (+/- %)
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-40680 - Triad Magnetics
Specs
Technology Standard
Inductance Range 68 microH
DCR 0.1100 ohms
View Details
2 suppliers
Fixed Inductors - 486-3169-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details