EPCOS AG 6.8MH 80MA 30 OHM Inductor and Choke B82144A2685J000

Description
FIXED IND 6.8MH 80MA 30 OHM TH Product overview: B82144A2685J000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8MH, 80MA, 30 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8MH, 80MA, 30 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82144A2685J000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 6.8MH 80MA 30 OHM TH Product overview: B82144A2685J000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8MH, 80MA, 30 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8MH, 80MA, 30 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82144A2685J000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
6.8MH 80MA 30 OHM Inductor and Choke - 71-B82144A2685J000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
6.8MH 80MA 30 OHM Inductor and Choke
71-B82144A2685J000
6.8MH 80MA 30 OHM Inductor and Choke 71-B82144A2685J000
FIXED IND 6.8MH 80MA 30 OHM TH Product overview: B82144A2685J000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8MH, 80MA, 30 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8MH, 80MA, 30 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82144A2685J000 can be used for catalog matching and distributor lookup.

FIXED IND 6.8MH 80MA 30 OHM TH Product overview: B82144A2685J000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6.8MH, 80MA, 30 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 6.8MH, 80MA, 30 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82144A2685J000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - B82144A2685J000-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
B82144A2685J000-ND
Fixed Inductors B82144A2685J000-ND
6.8mH Unshielded Wirewound Inductor 80mA 30Ohm Max Axial

6.8mH Unshielded Wirewound Inductor 80mA 30Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82144A2685J000 B82144A2685J000-ND
Product Name 6.8MH 80MA 30 OHM Inductor and Choke Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole Through Hole
Technology Drum Core, Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 6800 microH
Unlock Full Specs
to access all available technical data

Similar Products

0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-7N2 0302CS-7N2XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
E - Core Common Mode Inductor - CME375-5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 28600 to ? microH
DCR 0.3160 ohms
View Details
2 suppliers
Common Mode Chokes - 486-DKIH-3352-12D8-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details