EPCOS AG Fixed Inductors B82144A2476J000

Description
47mH Unshielded Wirewound Inductor 30mA 230Ohm Max Axial
Request a Quote Datasheet
Description
47mH Unshielded Wirewound Inductor 30mA 230Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-5625-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-5625-1-ND
Fixed Inductors 495-5625-1-ND
47mH Unshielded Wirewound Inductor 30mA 230Ohm Max Axial

47mH Unshielded Wirewound Inductor 30mA 230Ohm Max Axial

Buy Now Datasheet
Fixed Inductors - 495-5625-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-5625-2-ND
Fixed Inductors 495-5625-2-ND
47mH Unshielded Wirewound Inductor 30mA 230Ohm Max Axial

47mH Unshielded Wirewound Inductor 30mA 230Ohm Max Axial

Buy Now Datasheet
47000uH 10KHz 0.03A Inductor and Choke - 71-B82144A2476J000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
47000uH 10KHz 0.03A Inductor and Choke
71-B82144A2476J000
47000uH 10KHz 0.03A Inductor and Choke 71-B82144A2476J000
RF Choke Drum Core 47000uH 5% 10KHz 40Q-Factor Ferrite 0.03A 230Ohm DCR AXL T/R Product overview: B82144A2476J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47000uH, 10KHz, 0.03A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 47000uH, 10KHz, 0.03A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82144A2476J000 can be used for catalog matching and distributor lookup.

RF Choke Drum Core 47000uH 5% 10KHz 40Q-Factor Ferrite 0.03A 230Ohm DCR AXL T/R Product overview: B82144A2476J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47000uH, 10KHz, 0.03A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 47000uH, 10KHz, 0.03A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82144A2476J000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-5625-1-ND 71-B82144A2476J000
Product Name Fixed Inductors 47000uH 10KHz 0.03A Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole Through Hole
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402FL (1005) Series Wirewound Ferrite Beads - 0402FL-391 0402FL-391XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20330 - Triad Magnetics
Specs
Technology Standard
Inductance Range 33 microH
DCR 0.2100 ohms
View Details
2 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Common Mode Chokes - 486-5702-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers