EPCOS AG 4700uH 100KHz 0.09A Inductor and Choke B82144A2475J000

Description
RF Choke Drum Core 4700uH 5% 100KHz 60Q-Factor Ferrite 0.09A 20Ohm DCR AXL T/R Product overview: B82144A2475J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700uH, 100KHz, 0.09A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4700uH, 100KHz, 0.09A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82144A2475J000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF Choke Drum Core 4700uH 5% 100KHz 60Q-Factor Ferrite 0.09A 20Ohm DCR AXL T/R Product overview: B82144A2475J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700uH, 100KHz, 0.09A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4700uH, 100KHz, 0.09A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82144A2475J000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4700uH 100KHz 0.09A Inductor and Choke - 71-B82144A2475J000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4700uH 100KHz 0.09A Inductor and Choke
71-B82144A2475J000
4700uH 100KHz 0.09A Inductor and Choke 71-B82144A2475J000
RF Choke Drum Core 4700uH 5% 100KHz 60Q-Factor Ferrite 0.09A 20Ohm DCR AXL T/R Product overview: B82144A2475J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700uH, 100KHz, 0.09A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4700uH, 100KHz, 0.09A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82144A2475J000 can be used for catalog matching and distributor lookup.

RF Choke Drum Core 4700uH 5% 100KHz 60Q-Factor Ferrite 0.09A 20Ohm DCR AXL T/R Product overview: B82144A2475J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4700uH, 100KHz, 0.09A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4700uH, 100KHz, 0.09A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82144A2475J000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 495-B82144A2475J000CT-ND - DigiKey
Thief River Falls, MN, United States
4.7mH Unshielded Wirewound Inductor 90mA 20Ohm Max Axial

4.7mH Unshielded Wirewound Inductor 90mA 20Ohm Max Axial

Buy Now Datasheet
Fixed Inductors - 495-B82144A2475J000TR-ND - DigiKey
Thief River Falls, MN, United States
4.7mH Unshielded Wirewound Inductor 90mA 20Ohm Max Axial

4.7mH Unshielded Wirewound Inductor 90mA 20Ohm Max Axial

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1327422-B82144A2475J000 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327422-B82144A2475J000
Inductors, Coils, Chokes - Fixed Inductors 1327422-B82144A2475J000
Manufacturer: EPCOS - TDK Electronics Win Source Part Number: 1327422-B82144A2475J 000 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Unshielded Size / Dimension: 0.205" Dia x 0.472" L (5.20mm x 12.00mm) Inductance: 4.7 mH Standard Package: 1,500 Mounting: Through Hole Tolerance: ±5% Material - Core: Ferrite Q @ Freq: 60 @ 252kHz Frequency - Self Resonant: 500kHz DC Resistance (DCR): 20Ohm Max Temperature Range - Operating: -55°C ~ 125°C Case / Package: Axial ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) Current Rating (Amps): 90 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Affected HTSUS: 8504.50.8000 Other Part Number: B82144A2475J,B82144A 2475J-ND,495-5624-2, 495-5624-1 RoHS Status: ROHS3 Compliant

Manufacturer: EPCOS - TDK Electronics
Win Source Part Number: 1327422-B82144A2475J000
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Drum Core, Wirewound
Shielding: Unshielded
Size / Dimension: 0.205" Dia x 0.472" L (5.20mm x 12.00mm)
Inductance: 4.7 mH
Standard Package: 1,500
Mounting: Through Hole
Tolerance: ±5%
Material - Core: Ferrite
Q @ Freq: 60 @ 252kHz
Frequency - Self Resonant: 500kHz
DC Resistance (DCR): 20Ohm Max
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: Axial
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
Current Rating (Amps): 90 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Affected
HTSUS: 8504.50.8000
Other Part Number: B82144A2475J,B82144A2475J-ND,495-5624-2,495-5624-1
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Axial Leaded High Frequency Inductor, Rf Choke, B82144A Lbc Series, 4.7 Mh, 5%, 20 Ohm, 90 Ma Rohs Compliant Epcos - 94W7723 - Newark, An Avnet Company
Chicago, IL, United States
Axial Leaded High Frequency Inductor, Rf Choke, B82144A Lbc Series, 4.7 Mh, 5%, 20 Ohm, 90 Ma Rohs Compliant Epcos
94W7723
Axial Leaded High Frequency Inductor, Rf Choke, B82144A Lbc Series, 4.7 Mh, 5%, 20 Ohm, 90 Ma Rohs Compliant Epcos 94W7723
Axial Leaded High Frequency Inductor, RF Choke, B82144A LBC Series, 4.7 mH, 5%, 20 ohm, 90 mA RoHS Compliant: Yes

Axial Leaded High Frequency Inductor, RF Choke, B82144A LBC Series, 4.7 mH, 5%, 20 ohm, 90 mA RoHS Compliant: Yes

Supplier's Site Datasheet
Axial Leaded High Frequency Inductor, Rf Choke, B82144A Lbc Series, 4.7 Mh, 5%, 20 Ohm, 90 Ma Rohs Compliant Epcos - 13J1382 - Newark, An Avnet Company
Chicago, IL, United States
Axial Leaded High Frequency Inductor, Rf Choke, B82144A Lbc Series, 4.7 Mh, 5%, 20 Ohm, 90 Ma Rohs Compliant Epcos
13J1382
Axial Leaded High Frequency Inductor, Rf Choke, B82144A Lbc Series, 4.7 Mh, 5%, 20 Ohm, 90 Ma Rohs Compliant Epcos 13J1382
Axial Leaded High Frequency Inductor, RF Choke, B82144A LBC Series, 4.7 mH, 5%, 20 ohm, 90 mA RoHS Compliant: Yes

Axial Leaded High Frequency Inductor, RF Choke, B82144A LBC Series, 4.7 mH, 5%, 20 ohm, 90 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82144A2475J000 495-B82144A2475J000CT-ND 1327422-B82144A2475J000 94W7723
Product Name 4700uH 100KHz 0.09A Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Axial Leaded High Frequency Inductor, Rf Choke, B82144A Lbc Series, 4.7 Mh, 5%, 20 Ohm, 90 Ma Rohs Compliant Epcos
Mounting Option Through Hole Through Hole Through Hole
Technology RF Choke Standard; Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Q Factor 60 60
Unlock Full Specs
to access all available technical data

Similar Products

300uH 16A 25mOhm Inductor and Choke - 839-DLFL-0147-16D3 - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 300 microH
Lead Style Radial; Radial
View Details
2 suppliers
Common Mode Chokes - 237-2288-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPIL0530-3R3MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers