4.7µH Unshielded Wirewound Inductor 1.6A 160mOhm Max Axial
4.7µH Unshielded Wirewound Inductor 1.6A 160mOhm Max Axial
Axial Leaded High Frequency Inductor, RF Choke, B82144A LBC Series, 4.7 H, 10%, 0.16 ohm, 1.6 A RoHS Compliant: Yes
Axial Leaded High Frequency Inductor, RF Choke, B82144A LBC Series, 4.7 H, 10%, 0.16 ohm, 1.6 A RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 495-5621-2-ND | 85C2769 |
| Product Name | Fixed Inductors | Axial Leaded High Frequency Inductor, Rf Choke, B82144A Lbc Series, 4.7 H, 10%, 0.16 Ohm, 1.6 A Rohs Compliant Epcos |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Through Hole | |
| Core Material | Ferrite; Drum Core, Wirewound | |
| Configuration | Fixed | |
| Inductance Tolerance | 10 (+/- %) |