EPCOS AG Fixed Inductors B82144A2336J000

Description
33mH Unshielded Wirewound Inductor 35mA 150Ohm Max Axial
Request a Quote Datasheet
Description
33mH Unshielded Wirewound Inductor 35mA 150Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - B82144A2336J000-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
B82144A2336J000-ND
Fixed Inductors B82144A2336J000-ND
33mH Unshielded Wirewound Inductor 35mA 150Ohm Max Axial

33mH Unshielded Wirewound Inductor 35mA 150Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number B82144A2336J000-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1670311 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 6800 microH
Testing Frequency 100 kHz
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-56N 026011C-56NXJRW , 026011C-56NXJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - 486-3106-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details