EPCOS AG Fixed Inductors B82144A2335J000

Description
3.3mH Unshielded Wirewound Inductor 110mA 12Ohm Max Axial
Request a Quote Datasheet
Description
3.3mH Unshielded Wirewound Inductor 110mA 12Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-B82144A2335J000TR-ND - DigiKey
Thief River Falls, MN, United States
3.3mH Unshielded Wirewound Inductor 110mA 12Ohm Max Axial

3.3mH Unshielded Wirewound Inductor 110mA 12Ohm Max Axial

Buy Now Datasheet
Fixed Inductors - 495-B82144A2335J000CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 3.3MH 110MA 12 OHM TH

FIXED IND 3.3MH 110MA 12 OHM TH

Buy Now Datasheet
3.3MH 110MA 12 OHM Inductor and Choke - 71-B82144A2335J000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3MH 110MA 12 OHM Inductor and Choke
71-B82144A2335J000
3.3MH 110MA 12 OHM Inductor and Choke 71-B82144A2335J000
FIXED IND 3.3MH 110MA 12 OHM TH Product overview: B82144A2335J000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3MH, 110MA, 12 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3MH, 110MA, 12 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82144A2335J000 can be used for catalog matching and distributor lookup.

FIXED IND 3.3MH 110MA 12 OHM TH Product overview: B82144A2335J000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3MH, 110MA, 12 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.3MH, 110MA, 12 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82144A2335J000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-B82144A2335J000TR-ND 71-B82144A2335J000
Product Name Fixed Inductors 3.3MH 110MA 12 OHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole Through Hole
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R1-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Rod Core Inductor - RC-3 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2500 microH
DCR 2.45 ohms
View Details
3 suppliers