EPCOS AG Fixed Inductors B82144A2333J000

Description
33µH Unshielded Wirewound Inductor 900mA 430mOhm Max Axial
Request a Quote Datasheet
Description
33µH Unshielded Wirewound Inductor 900mA 430mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - B82144A2333J000-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
B82144A2333J000-ND
Fixed Inductors B82144A2333J000-ND
33µH Unshielded Wirewound Inductor 900mA 430mOhm Max Axial

33µH Unshielded Wirewound Inductor 900mA 430mOhm Max Axial

Buy Now Datasheet
33UH 900MA 430 MOHM Inductor and Choke - 71-B82144A2333J000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
33UH 900MA 430 MOHM Inductor and Choke
71-B82144A2333J000
33UH 900MA 430 MOHM Inductor and Choke 71-B82144A2333J000
FIXED IND 33UH 900MA 430 MOHM TH Product overview: B82144A2333J000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33UH, 900MA, 430 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 33UH, 900MA, 430 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82144A2333J000 can be used for catalog matching and distributor lookup.

FIXED IND 33UH 900MA 430 MOHM TH Product overview: B82144A2333J000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33UH, 900MA, 430 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 33UH, 900MA, 430 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82144A2333J000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number B82144A2333J000-ND 71-B82144A2333J000
Product Name Fixed Inductors 33UH 900MA 430 MOHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole Through Hole
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - DKLL-0346-0330-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
High Current Rod Core Inductor - FIRCH-2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3.05 microH
DCR 0.0073 ohms
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-R33M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers