EPCOS AG Fixed Inductors B82144A2225J000

Description
2.2mH Unshielded Wirewound Inductor 120mA 9Ohm Max Axial
Request a Quote Datasheet
Description
2.2mH Unshielded Wirewound Inductor 120mA 9Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-B82144A2225J000TR-ND - DigiKey
Thief River Falls, MN, United States
2.2mH Unshielded Wirewound Inductor 120mA 9Ohm Max Axial

2.2mH Unshielded Wirewound Inductor 120mA 9Ohm Max Axial

Buy Now Datasheet
Fixed Inductors - 495-B82144A2225J000CT-ND - DigiKey
Thief River Falls, MN, United States
2.2mH Unshielded Wirewound Inductor 120mA 9Ohm Max Axial

2.2mH Unshielded Wirewound Inductor 120mA 9Ohm Max Axial

Buy Now Datasheet
2200uH 100KHz 0.12A Inductor and Choke - 71-B82144A2225J000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2200uH 100KHz 0.12A Inductor and Choke
71-B82144A2225J000
2200uH 100KHz 0.12A Inductor and Choke 71-B82144A2225J000
RF Choke Drum Core 2200uH 5% 100KHz 60Q-Factor Ferrite 0.12A 9Ohm DCR AXL T/R Product overview: B82144A2225J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200uH, 100KHz, 0.12A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2200uH, 100KHz, 0.12A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82144A2225J000 can be used for catalog matching and distributor lookup.

RF Choke Drum Core 2200uH 5% 100KHz 60Q-Factor Ferrite 0.12A 9Ohm DCR AXL T/R Product overview: B82144A2225J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200uH, 100KHz, 0.12A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2200uH, 100KHz, 0.12A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82144A2225J000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, Rf Choke, 2.2Mh, 5%, 800Khz; Product Range Epcos - 59T9558 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Rf Choke, 2.2Mh, 5%, 800Khz; Product Range Epcos
59T9558
Inductor, Rf Choke, 2.2Mh, 5%, 800Khz; Product Range Epcos 59T9558
INDUCTOR, RF CHOKE, 2.2MH, 5%, 800KHZ; Product Range:B82144A LBC Series; Inductance:2.2mH; DC Current Rating:120mA; DC Resistance Max:9ohm; Inductance Tolerance:± 5%; Self Resonant Frequency:800kHz; Case Dimensions:5.2mm x 12mm RoHS Compliant: Yes

INDUCTOR, RF CHOKE, 2.2MH, 5%, 800KHZ; Product Range:B82144A LBC Series; Inductance:2.2mH; DC Current Rating:120mA; DC Resistance Max:9ohm; Inductance Tolerance:± 5%; Self Resonant Frequency:800kHz; Case Dimensions:5.2mm x 12mm RoHS Compliant: Yes

Supplier's Site
Inductor, Rf Choke, 2.2Mh, 5%, 800Khz, Full Reel; Product Range Epcos - 06J0435 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Rf Choke, 2.2Mh, 5%, 800Khz, Full Reel; Product Range Epcos
06J0435
Inductor, Rf Choke, 2.2Mh, 5%, 800Khz, Full Reel; Product Range Epcos 06J0435
INDUCTOR, RF CHOKE, 2.2MH, 5%, 800KHZ, FULL REEL; Product Range:B82144A LBC Series; Inductance:2.2mH; DC Current Rating:120mA; DC Resistance Max:9ohm; Inductance Tolerance:± 5%; Self Resonant Frequency:800kHz RoHS Compliant: Yes

INDUCTOR, RF CHOKE, 2.2MH, 5%, 800KHZ, FULL REEL; Product Range:B82144A LBC Series; Inductance:2.2mH; DC Current Rating:120mA; DC Resistance Max:9ohm; Inductance Tolerance:± 5%; Self Resonant Frequency:800kHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-B82144A2225J000TR-ND 71-B82144A2225J000 59T9558
Product Name Fixed Inductors 2200uH 100KHz 0.12A Inductor and Choke Inductor, Rf Choke, 2.2Mh, 5%, 800Khz; Product Range Epcos
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole Through Hole
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R60M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Smoothing Filter Chokes - C-40X - Triad Magnetics
Specs
Inductance Range 320000 microH
Rated DC Current 600 milliamps
DCR 10 ohms
View Details
3 suppliers
Fixed Inductors - 1674-CL0402-2823JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details