EPCOS AG Fixed Inductors B82144A2224J000

Description
220µH Unshielded Wirewound Inductor 400mA 1.6Ohm Max Axial
Request a Quote Datasheet
Description
220µH Unshielded Wirewound Inductor 400mA 1.6Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-B82144A2224J000CT-ND - DigiKey
Thief River Falls, MN, United States
220µH Unshielded Wirewound Inductor 400mA 1.6Ohm Max Axial

220µH Unshielded Wirewound Inductor 400mA 1.6Ohm Max Axial

Buy Now Datasheet
Fixed Inductors - 495-B82144A2224J000TR-ND - DigiKey
Thief River Falls, MN, United States
220µH Unshielded Wirewound Inductor 400mA 1.6Ohm Max Axial

220µH Unshielded Wirewound Inductor 400mA 1.6Ohm Max Axial

Buy Now Datasheet
220uH 100KHz 0.4A Inductor and Choke - 71-B82144A2224J000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
220uH 100KHz 0.4A Inductor and Choke
71-B82144A2224J000
220uH 100KHz 0.4A Inductor and Choke 71-B82144A2224J000
RF Choke Drum Core 220uH 5% 100KHz 50Q-Factor Ferrite 0.4A 1.6Ohm DCR AXL T/R Product overview: B82144A2224J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220uH, 100KHz, 0.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220uH, 100KHz, 0.4A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82144A2224J000 can be used for catalog matching and distributor lookup.

RF Choke Drum Core 220uH 5% 100KHz 50Q-Factor Ferrite 0.4A 1.6Ohm DCR AXL T/R Product overview: B82144A2224J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220uH, 100KHz, 0.4A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220uH, 100KHz, 0.4A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82144A2224J000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Axial Leaded High Frequency Inductor, Rf Choke, B82144A Lbc Series, 220 H, 5%, 1.6 Ohm, 400 Ma Rohs Compliant Epcos - 85C2768 - Newark, An Avnet Company
Chicago, IL, United States
Axial Leaded High Frequency Inductor, Rf Choke, B82144A Lbc Series, 220 H, 5%, 1.6 Ohm, 400 Ma Rohs Compliant Epcos
85C2768
Axial Leaded High Frequency Inductor, Rf Choke, B82144A Lbc Series, 220 H, 5%, 1.6 Ohm, 400 Ma Rohs Compliant Epcos 85C2768
Axial Leaded High Frequency Inductor, RF Choke, B82144A LBC Series, 220 H, 5%, 1.6 ohm, 400 mA RoHS Compliant: Yes

Axial Leaded High Frequency Inductor, RF Choke, B82144A LBC Series, 220 H, 5%, 1.6 ohm, 400 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-B82144A2224J000CT-ND 71-B82144A2224J000 85C2768
Product Name Fixed Inductors 220uH 100KHz 0.4A Inductor and Choke Axial Leaded High Frequency Inductor, Rf Choke, B82144A Lbc Series, 220 H, 5%, 1.6 Ohm, 400 Ma Rohs Compliant Epcos
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole Through Hole
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data