EPCOS AG 22uH 100KHz 1.1A Inductor and Choke B82144A2223K000

Description
RF Choke Drum Core 22uH 10% 100KHz 50Q-Factor Ferrite 1.1A 0.35Ohm DCR AXL T/R Product overview: B82144A2223K000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uH, 100KHz, 1.1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22uH, 100KHz, 1.1A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82144A2223K000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF Choke Drum Core 22uH 10% 100KHz 50Q-Factor Ferrite 1.1A 0.35Ohm DCR AXL T/R Product overview: B82144A2223K000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uH, 100KHz, 1.1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22uH, 100KHz, 1.1A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82144A2223K000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
22uH 100KHz 1.1A Inductor and Choke - 71-B82144A2223K000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
22uH 100KHz 1.1A Inductor and Choke
71-B82144A2223K000
22uH 100KHz 1.1A Inductor and Choke 71-B82144A2223K000
RF Choke Drum Core 22uH 10% 100KHz 50Q-Factor Ferrite 1.1A 0.35Ohm DCR AXL T/R Product overview: B82144A2223K000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uH, 100KHz, 1.1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22uH, 100KHz, 1.1A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82144A2223K000 can be used for catalog matching and distributor lookup.

RF Choke Drum Core 22uH 10% 100KHz 50Q-Factor Ferrite 1.1A 0.35Ohm DCR AXL T/R Product overview: B82144A2223K000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22uH, 100KHz, 1.1A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 22uH, 100KHz, 1.1A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82144A2223K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 495-B82144A2223K000CT-ND - DigiKey
Thief River Falls, MN, United States
22µH Unshielded Wirewound Inductor 1.1A 350mOhm Max Axial

22µH Unshielded Wirewound Inductor 1.1A 350mOhm Max Axial

Buy Now Datasheet
Fixed Inductors - 495-B82144A2223K000TR-ND - DigiKey
Thief River Falls, MN, United States
22µH Unshielded Wirewound Inductor 1.1A 350mOhm Max Axial

22µH Unshielded Wirewound Inductor 1.1A 350mOhm Max Axial

Buy Now Datasheet
Axial Leaded High Frequency Inductor, Rf Choke, B82144A Lbc Series, 22 H, 10%, 0.35 Ohm, 1.1 A Epcos - 06J0433 - Newark, An Avnet Company
Chicago, IL, United States
Axial Leaded High Frequency Inductor, Rf Choke, B82144A Lbc Series, 22 H, 10%, 0.35 Ohm, 1.1 A Epcos
06J0433
Axial Leaded High Frequency Inductor, Rf Choke, B82144A Lbc Series, 22 H, 10%, 0.35 Ohm, 1.1 A Epcos 06J0433
Axial Leaded High Frequency Inductor, RF Choke, B82144A LBC Series, 22 H, 10%, 0.35 ohm, 1.1 A

Axial Leaded High Frequency Inductor, RF Choke, B82144A LBC Series, 22 H, 10%, 0.35 ohm, 1.1 A

Supplier's Site Datasheet
Axial Leaded High Frequency Inductor, Rf Choke, B82144A Lbc Series, 22 H, 10%, 0.35 Ohm, 1.1 A Rohs Compliant Epcos - 92H2495 - Newark, An Avnet Company
Chicago, IL, United States
Axial Leaded High Frequency Inductor, Rf Choke, B82144A Lbc Series, 22 H, 10%, 0.35 Ohm, 1.1 A Rohs Compliant Epcos
92H2495
Axial Leaded High Frequency Inductor, Rf Choke, B82144A Lbc Series, 22 H, 10%, 0.35 Ohm, 1.1 A Rohs Compliant Epcos 92H2495
Axial Leaded High Frequency Inductor, RF Choke, B82144A LBC Series, 22 H, 10%, 0.35 ohm, 1.1 A RoHS Compliant: Yes

Axial Leaded High Frequency Inductor, RF Choke, B82144A LBC Series, 22 H, 10%, 0.35 ohm, 1.1 A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82144A2223K000 495-B82144A2223K000CT-ND 06J0433 92H2495
Product Name 22uH 100KHz 1.1A Inductor and Choke Fixed Inductors Axial Leaded High Frequency Inductor, Rf Choke, B82144A Lbc Series, 22 H, 10%, 0.35 Ohm, 1.1 A Epcos Axial Leaded High Frequency Inductor, Rf Choke, B82144A Lbc Series, 22 H, 10%, 0.35 Ohm, 1.1 A Rohs Compliant Epcos
Mounting Option Through Hole Through Hole
Technology RF Choke
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Q Factor 50 50
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
High Frequency & RF Inductors - 1624031-1 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Through Hole
Inductance Range 68 microH
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-1R0MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers