EPCOS AG Fixed Inductors B82144A2222K000

Description
2.2µH Unshielded Wirewound Inductor 1.9A 110mOhm Max Axial
Request a Quote Datasheet
Description
2.2µH Unshielded Wirewound Inductor 1.9A 110mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-75330-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-75330-1-ND
Fixed Inductors 495-75330-1-ND
2.2µH Unshielded Wirewound Inductor 1.9A 110mOhm Max Axial

2.2µH Unshielded Wirewound Inductor 1.9A 110mOhm Max Axial

Buy Now Datasheet
Fixed Inductors - 495-75330-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-75330-2-ND
Fixed Inductors 495-75330-2-ND
2.2µH Unshielded Wirewound Inductor 1.9A 110mOhm Max Axial

2.2µH Unshielded Wirewound Inductor 1.9A 110mOhm Max Axial

Buy Now Datasheet
2.2UH 1.9A 110 MOHM Inductor and Choke - 71-B82144A2222K000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.2UH 1.9A 110 MOHM Inductor and Choke
71-B82144A2222K000
2.2UH 1.9A 110 MOHM Inductor and Choke 71-B82144A2222K000
FIXED IND 2.2UH 1.9A 110 MOHM TH Product overview: B82144A2222K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 1.9A, 110 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 1.9A, 110 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82144A2222K000 can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 1.9A 110 MOHM TH Product overview: B82144A2222K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.2UH, 1.9A, 110 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.2UH, 1.9A, 110 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82144A2222K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-75330-1-ND 71-B82144A2222K000
Product Name Fixed Inductors 2.2UH 1.9A 110 MOHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-100MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
UT/ET Series Common Mode Inductors - UT2024-009 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 1100 to 150 microH
View Details
2 suppliers
Adjustable Inductors - 1956-JLC07E130TRVSM-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 121
View Details