EPCOS AG 150uH 100KHz 0.5A Inductor and Choke B82144A2154J000

Description
RF Choke Drum Core 150uH 5% 100KHz 50Q-Factor Ferrite 0.5A 0.9Ohm DCR AXL T/R Product overview: B82144A2154J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150uH, 100KHz, 0.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150uH, 100KHz, 0.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82144A2154J000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF Choke Drum Core 150uH 5% 100KHz 50Q-Factor Ferrite 0.5A 0.9Ohm DCR AXL T/R Product overview: B82144A2154J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150uH, 100KHz, 0.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150uH, 100KHz, 0.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82144A2154J000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
150uH 100KHz 0.5A Inductor and Choke - 71-B82144A2154J000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
150uH 100KHz 0.5A Inductor and Choke
71-B82144A2154J000
150uH 100KHz 0.5A Inductor and Choke 71-B82144A2154J000
RF Choke Drum Core 150uH 5% 100KHz 50Q-Factor Ferrite 0.5A 0.9Ohm DCR AXL T/R Product overview: B82144A2154J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150uH, 100KHz, 0.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150uH, 100KHz, 0.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82144A2154J000 can be used for catalog matching and distributor lookup.

RF Choke Drum Core 150uH 5% 100KHz 50Q-Factor Ferrite 0.5A 0.9Ohm DCR AXL T/R Product overview: B82144A2154J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150uH, 100KHz, 0.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 150uH, 100KHz, 0.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82144A2154J000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
967125-B82144A2154J000
Inductors, Coils, Chokes - Fixed Inductors 967125-B82144A2154J000
Win Source Part Number: 967125-B82144A2154J0 00 Category: Inductors, Coils, Chokes>Fixed Inductors Series: LBC Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 150 µH Standard Package: 3,000 Tolerance: ±5% Material - Core: Ferrite Q @ Freq: 50 @ 796kHz Frequency - Self Resonant: 3MHz Mounting Type: Through Hole Package / Case: Axial DC Resistance (DCR): 900mOhm Max Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.205" Dia x 0.472" L (5.20mm x 12.00mm) Alternative Parts (Cross-Reference): NLV32T-151J-EF; NL453232T-151J-PF; 77F151J-TR-RC; LQH32MN151J23L; 78F151J-RC; NLV32T-151J-PF; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 500 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Affected HTSUS: 8504.50.8000 Mfr: EPCOS - TDK Electronics Other Names: B82144A2154J,B82144A 2154J-ND

Win Source Part Number: 967125-B82144A2154J000
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: LBC
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Unshielded
Inductance: 150 µH
Standard Package: 3,000
Tolerance: ±5%
Material - Core: Ferrite
Q @ Freq: 50 @ 796kHz
Frequency - Self Resonant: 3MHz
Mounting Type: Through Hole
Package / Case: Axial
DC Resistance (DCR): 900mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.205" Dia x 0.472" L (5.20mm x 12.00mm)
Alternative Parts (Cross-Reference): NLV32T-151J-EF; NL453232T-151J-PF; 77F151J-TR-RC; LQH32MN151J23L; 78F151J-RC; NLV32T-151J-PF;
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 500 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Affected
HTSUS: 8504.50.8000
Mfr: EPCOS - TDK Electronics
Other Names: B82144A2154J,B82144A2154J-ND

Buy Now Datasheet
Fixed Inductors - 495-B82144A2154J000TR-ND - DigiKey
Thief River Falls, MN, United States
150µH Unshielded Wirewound Inductor 500mA 900mOhm Max Axial

150µH Unshielded Wirewound Inductor 500mA 900mOhm Max Axial

Buy Now Datasheet
Fixed Inductors - 495-B82144A2154J000CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 150UH 500MA 900 MOHM

FIXED IND 150UH 500MA 900 MOHM

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82144A2154J000 967125-B82144A2154J000 495-B82144A2154J000TR-ND
Product Name 150uH 100KHz 0.5A Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Mounting Option Through Hole Through Hole
Technology RF Choke Standard; Wirewound
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Q Factor 50 50
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J473JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1730226 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 47 microH
Lead Style Radial; Radial
View Details
Common Mode Chokes - 486-5735-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers