EPCOS AG Fixed Inductors B82144A2153K000

Description
15µH Unshielded Wirewound Inductor 1.25A 280mOhm Max Axial
Request a Quote Datasheet
Description
15µH Unshielded Wirewound Inductor 1.25A 280mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-B82144A2153K000CT-ND - DigiKey
Thief River Falls, MN, United States
15µH Unshielded Wirewound Inductor 1.25A 280mOhm Max Axial

15µH Unshielded Wirewound Inductor 1.25A 280mOhm Max Axial

Buy Now Datasheet
Fixed Inductors - 495-B82144A2153K000TR-ND - DigiKey
Thief River Falls, MN, United States
15µH Unshielded Wirewound Inductor 1.25A 280mOhm Max Axial

15µH Unshielded Wirewound Inductor 1.25A 280mOhm Max Axial

Buy Now Datasheet
15UH 1.25A 280 MOHM Inductor and Choke - 71-B82144A2153K000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15UH 1.25A 280 MOHM Inductor and Choke
71-B82144A2153K000
15UH 1.25A 280 MOHM Inductor and Choke 71-B82144A2153K000
FIXED IND 15UH 1.25A 280 MOHM TH Product overview: B82144A2153K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15UH, 1.25A, 280 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 15UH, 1.25A, 280 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82144A2153K000 can be used for catalog matching and distributor lookup.

FIXED IND 15UH 1.25A 280 MOHM TH Product overview: B82144A2153K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15UH, 1.25A, 280 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 15UH, 1.25A, 280 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82144A2153K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-B82144A2153K000CT-ND 71-B82144A2153K000
Product Name Fixed Inductors 15UH 1.25A 280 MOHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole Through Hole
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

CMT8100 Series Common Mode Inductors - CMT-8101 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 4000 to ? microH
View Details
2 suppliers
Fixed Inductors - KL32TTE331J - 1167029-KL32TTE331J - Win Source Electronics
Specs
Technology Standard; Wirewound
Core Material Ferrite
Configuration Fixed
View Details
Common Mode Chokes - 486-DKFP-G22G-061Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Automotive 0.068uH 200MHz 0.6A Inductor and Choke - 71-0603CS-68NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0680 microH
Inductance Tolerance 5 (+/- %)
View Details
2 suppliers