EPCOS AG Inductors, Coils, Chokes - Fixed Inductors B82144A2107J000

Description
Win Source Part Number: 1035701-B82144A2107J 000 Category: Inductors, Coils, Chokes>Fixed Inductors Series: LBC Type: Drum Core, Wirewound Package: Tape & Reel (TR),Cut Tape (CT) Shielding: Unshielded Inductance: 100 mH Standard Package: 1,500 Tolerance: ±5% Material - Core: Ferrite Q @ Freq: 30 @ 79.6kHz Frequency - Self Resonant: 120kHz Mounting Type: Through Hole Package / Case: Axial DC Resistance (DCR): 420Ohm Max Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.205" Dia x 0.472" L (5.20mm x 12.00mm) Alternative Parts (Cross-Reference): LHL10NB104J; RL181S-104J-RCB82144 -A2107-J; B82144A2107J; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 20 mA Inductance Frequency - Test: 10 kHz REACH Status: REACH Affected HTSUS: 8504.50.8000 Mfr: EPCOS - TDK Electronics Other Names: B82144A2107J,B82144A 2107J-ND,495-5616-6, 495-5616-6-ND,495-56 16-2,495-5616-1,495- 5616-6INACTIVE
Request a Quote Datasheet
Description
Win Source Part Number: 1035701-B82144A2107J 000 Category: Inductors, Coils, Chokes>Fixed Inductors Series: LBC Type: Drum Core, Wirewound Package: Tape & Reel (TR),Cut Tape (CT) Shielding: Unshielded Inductance: 100 mH Standard Package: 1,500 Tolerance: ±5% Material - Core: Ferrite Q @ Freq: 30 @ 79.6kHz Frequency - Self Resonant: 120kHz Mounting Type: Through Hole Package / Case: Axial DC Resistance (DCR): 420Ohm Max Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.205" Dia x 0.472" L (5.20mm x 12.00mm) Alternative Parts (Cross-Reference): LHL10NB104J; RL181S-104J-RCB82144 -A2107-J; B82144A2107J; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 20 mA Inductance Frequency - Test: 10 kHz REACH Status: REACH Affected HTSUS: 8504.50.8000 Mfr: EPCOS - TDK Electronics Other Names: B82144A2107J,B82144A 2107J-ND,495-5616-6, 495-5616-6-ND,495-56 16-2,495-5616-1,495- 5616-6INACTIVE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1035701-B82144A2107J000
Inductors, Coils, Chokes - Fixed Inductors 1035701-B82144A2107J000
Win Source Part Number: 1035701-B82144A2107J 000 Category: Inductors, Coils, Chokes>Fixed Inductors Series: LBC Type: Drum Core, Wirewound Package: Tape & Reel (TR),Cut Tape (CT) Shielding: Unshielded Inductance: 100 mH Standard Package: 1,500 Tolerance: ±5% Material - Core: Ferrite Q @ Freq: 30 @ 79.6kHz Frequency - Self Resonant: 120kHz Mounting Type: Through Hole Package / Case: Axial DC Resistance (DCR): 420Ohm Max Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.205" Dia x 0.472" L (5.20mm x 12.00mm) Alternative Parts (Cross-Reference): LHL10NB104J; RL181S-104J-RCB82144 -A2107-J; B82144A2107J; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 20 mA Inductance Frequency - Test: 10 kHz REACH Status: REACH Affected HTSUS: 8504.50.8000 Mfr: EPCOS - TDK Electronics Other Names: B82144A2107J,B82144A 2107J-ND,495-5616-6, 495-5616-6-ND,495-56 16-2,495-5616-1,495- 5616-6INACTIVE

Win Source Part Number: 1035701-B82144A2107J000
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: LBC
Type: Drum Core, Wirewound
Package: Tape & Reel (TR),Cut Tape (CT)
Shielding: Unshielded
Inductance: 100 mH
Standard Package: 1,500
Tolerance: ±5%
Material - Core: Ferrite
Q @ Freq: 30 @ 79.6kHz
Frequency - Self Resonant: 120kHz
Mounting Type: Through Hole
Package / Case: Axial
DC Resistance (DCR): 420Ohm Max
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.205" Dia x 0.472" L (5.20mm x 12.00mm)
Alternative Parts (Cross-Reference): LHL10NB104J; RL181S-104J-RCB82144-A2107-J; B82144A2107J;
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 20 mA
Inductance Frequency - Test: 10 kHz
REACH Status: REACH Affected
HTSUS: 8504.50.8000
Mfr: EPCOS - TDK Electronics
Other Names: B82144A2107J,B82144A2107J-ND,495-5616-6,495-5616-6-ND,495-5616-2,495-5616-1,495-5616-6INACTIVE

Buy Now Datasheet
100000uH 10KHz 0.02A Inductor and Choke - 71-B82144A2107J000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
100000uH 10KHz 0.02A Inductor and Choke
71-B82144A2107J000
100000uH 10KHz 0.02A Inductor and Choke 71-B82144A2107J000
RF Choke Drum Core 100000uH 5% 10KHz 30Q-Factor Ferrite 0.02A 420Ohm DCR AXL T/R Product overview: B82144A2107J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100000uH, 10KHz, 0.02A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100000uH, 10KHz, 0.02A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82144A2107J000 can be used for catalog matching and distributor lookup.

RF Choke Drum Core 100000uH 5% 10KHz 30Q-Factor Ferrite 0.02A 420Ohm DCR AXL T/R Product overview: B82144A2107J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100000uH, 10KHz, 0.02A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 100000uH, 10KHz, 0.02A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82144A2107J000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 495-5616-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-5616-2-ND
Fixed Inductors 495-5616-2-ND
100mH Unshielded Wirewound Inductor 20mA 420Ohm Max Axial

100mH Unshielded Wirewound Inductor 20mA 420Ohm Max Axial

Buy Now Datasheet
Fixed Inductors - 495-5616-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-5616-1-ND
Fixed Inductors 495-5616-1-ND
100mH Unshielded Wirewound Inductor 20mA 420Ohm Max Axial

100mH Unshielded Wirewound Inductor 20mA 420Ohm Max Axial

Buy Now Datasheet
Axial Leaded High Frequency Inductor, Rf Choke, B82144A Lbc Series, 100 Mh, 5%, 420 Ohm, 20 Ma Rohs Compliant Epcos - 13J5593 - Newark, An Avnet Company
Chicago, IL, United States
Axial Leaded High Frequency Inductor, Rf Choke, B82144A Lbc Series, 100 Mh, 5%, 420 Ohm, 20 Ma Rohs Compliant Epcos
13J5593
Axial Leaded High Frequency Inductor, Rf Choke, B82144A Lbc Series, 100 Mh, 5%, 420 Ohm, 20 Ma Rohs Compliant Epcos 13J5593
Axial Leaded High Frequency Inductor, RF Choke, B82144A LBC Series, 100 mH, 5%, 420 ohm, 20 mA RoHS Compliant: Yes

Axial Leaded High Frequency Inductor, RF Choke, B82144A LBC Series, 100 mH, 5%, 420 ohm, 20 mA RoHS Compliant: Yes

Supplier's Site Datasheet
Axial Leaded High Frequency Inductor, Rf Choke, B82144A Lbc Series, 100 Mh, 5%, 420 Ohm, 20 Ma Rohs Compliant Epcos - 94W7717 - Newark, An Avnet Company
Chicago, IL, United States
Axial Leaded High Frequency Inductor, Rf Choke, B82144A Lbc Series, 100 Mh, 5%, 420 Ohm, 20 Ma Rohs Compliant Epcos
94W7717
Axial Leaded High Frequency Inductor, Rf Choke, B82144A Lbc Series, 100 Mh, 5%, 420 Ohm, 20 Ma Rohs Compliant Epcos 94W7717
Axial Leaded High Frequency Inductor, RF Choke, B82144A LBC Series, 100 mH, 5%, 420 ohm, 20 mA RoHS Compliant: Yes

Axial Leaded High Frequency Inductor, RF Choke, B82144A LBC Series, 100 mH, 5%, 420 ohm, 20 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1035701-B82144A2107J000 71-B82144A2107J000 495-5616-2-ND 13J5593
Product Name Inductors, Coils, Chokes - Fixed Inductors 100000uH 10KHz 0.02A Inductor and Choke Fixed Inductors Axial Leaded High Frequency Inductor, Rf Choke, B82144A Lbc Series, 100 Mh, 5%, 420 Ohm, 20 Ma Rohs Compliant Epcos
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Technology Standard; Wirewound RF Choke
Core Material Ferrite Ferrite Ferrite; Drum Core, Wirewound
Application RF Choke RF Choke
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

1500uH 4A Inductor and Choke - 839-DFKH-22-0004 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 1500 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers
Specs
Application RF Choke
View Details
Power Inductors - ECS-MPIL0630 - ECS Inc. International
ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details