EPCOS AG 1000uH 100KHz 0.2A Inductor and Choke B82144A2105J000

Description
RF Choke Drum Core 1000uH 5% 100KHz 60Q-Factor Ferrite 0.2A 3.8Ohm DCR AXL T/R Product overview: B82144A2105J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000uH, 100KHz, 0.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1000uH, 100KHz, 0.2A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82144A2105J000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF Choke Drum Core 1000uH 5% 100KHz 60Q-Factor Ferrite 0.2A 3.8Ohm DCR AXL T/R Product overview: B82144A2105J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000uH, 100KHz, 0.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1000uH, 100KHz, 0.2A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82144A2105J000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1000uH 100KHz 0.2A Inductor and Choke - 71-B82144A2105J000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1000uH 100KHz 0.2A Inductor and Choke
71-B82144A2105J000
1000uH 100KHz 0.2A Inductor and Choke 71-B82144A2105J000
RF Choke Drum Core 1000uH 5% 100KHz 60Q-Factor Ferrite 0.2A 3.8Ohm DCR AXL T/R Product overview: B82144A2105J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000uH, 100KHz, 0.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1000uH, 100KHz, 0.2A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82144A2105J000 can be used for catalog matching and distributor lookup.

RF Choke Drum Core 1000uH 5% 100KHz 60Q-Factor Ferrite 0.2A 3.8Ohm DCR AXL T/R Product overview: B82144A2105J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000uH, 100KHz, 0.2A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1000uH, 100KHz, 0.2A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82144A2105J000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 495-5614-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-5614-1-ND
Fixed Inductors 495-5614-1-ND
1mH Unshielded Wirewound Inductor 200mA 3.8Ohm Max Axial

1mH Unshielded Wirewound Inductor 200mA 3.8Ohm Max Axial

Buy Now Datasheet
Fixed Inductors - 495-5614-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-5614-2-ND
Fixed Inductors 495-5614-2-ND
1mH Unshielded Wirewound Inductor 200mA 3.8Ohm Max Axial

1mH Unshielded Wirewound Inductor 200mA 3.8Ohm Max Axial

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1327388-B82144A2105J000 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1327388-B82144A2105J000
Inductors, Coils, Chokes - Fixed Inductors 1327388-B82144A2105J000
Manufacturer: EPCOS - TDK Electronics Win Source Part Number: 1327388-B82144A2105J 000 Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Unshielded Size / Dimension: 0.205" Dia x 0.472" L (5.20mm x 12.00mm) Inductance: 1 mH Standard Package: 1,500 Mounting: Through Hole Tolerance: ±5% Material - Core: Ferrite Q @ Freq: 60 @ 252kHz Frequency - Self Resonant: 1.2MHz DC Resistance (DCR): 3.8Ohm Max Temperature Range - Operating: -55°C ~ 125°C Case / Package: Axial ECCN: EAR99 Fake Threat In the Open Market: 65 MSL Level: 1 (Unlimited) Current Rating (Amps): 200 mA Inductance Frequency - Test: 100 kHz REACH Status: REACH Affected HTSUS: 8504.50.8000 Other Part Number: 495-5614-6-ND,B82144 A2105J,495-5614-6,B8 2144A2105J-ND,495-56 14-6INACTIVE,495-561 4-2,495-5614-1 RoHS Status: ROHS3 Compliant

Manufacturer: EPCOS - TDK Electronics
Win Source Part Number: 1327388-B82144A2105J000
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Drum Core, Wirewound
Shielding: Unshielded
Size / Dimension: 0.205" Dia x 0.472" L (5.20mm x 12.00mm)
Inductance: 1 mH
Standard Package: 1,500
Mounting: Through Hole
Tolerance: ±5%
Material - Core: Ferrite
Q @ Freq: 60 @ 252kHz
Frequency - Self Resonant: 1.2MHz
DC Resistance (DCR): 3.8Ohm Max
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: Axial
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: 1 (Unlimited)
Current Rating (Amps): 200 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Affected
HTSUS: 8504.50.8000
Other Part Number: 495-5614-6-ND,B82144A2105J,495-5614-6,B82144A2105J-ND,495-5614-6INACTIVE,495-5614-2,495-5614-1
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Rf Chokes, 1Mh, 5%, 1.2Mhz, Axial; Product Range Epcos - 81H4584 - Newark, An Avnet Company
Chicago, IL, United States
Rf Chokes, 1Mh, 5%, 1.2Mhz, Axial; Product Range Epcos
81H4584
Rf Chokes, 1Mh, 5%, 1.2Mhz, Axial; Product Range Epcos 81H4584
RF CHOKES, 1mH, 5%, 1.2MHZ, AXIAL; Product Range:B82144A LBC Series; Inductance:1mH; DC Current Rating:200mA; DC Resistance Max:3.8ohm; Inductance Tolerance:± 5%; Self Resonant Frequency:1.2MHz; Case Dimensions:5.2mm x 12mm RoHS Compliant: Yes

RF CHOKES, 1mH, 5%, 1.2MHZ, AXIAL; Product Range:B82144A LBC Series; Inductance:1mH; DC Current Rating:200mA; DC Resistance Max:3.8ohm; Inductance Tolerance:± 5%; Self Resonant Frequency:1.2MHz; Case Dimensions:5.2mm x 12mm RoHS Compliant: Yes

Supplier's Site Datasheet
Axial Leaded High Frequency Inductor, Rf Choke, B82144A Lbc Series, 1 Mh, 5%, 3.8 Ohm, 200 Ma Rohs Compliant Epcos - 94W7715 - Newark, An Avnet Company
Chicago, IL, United States
Axial Leaded High Frequency Inductor, Rf Choke, B82144A Lbc Series, 1 Mh, 5%, 3.8 Ohm, 200 Ma Rohs Compliant Epcos
94W7715
Axial Leaded High Frequency Inductor, Rf Choke, B82144A Lbc Series, 1 Mh, 5%, 3.8 Ohm, 200 Ma Rohs Compliant Epcos 94W7715
Axial Leaded High Frequency Inductor, RF Choke, B82144A LBC Series, 1 mH, 5%, 3.8 ohm, 200 mA RoHS Compliant: Yes

Axial Leaded High Frequency Inductor, RF Choke, B82144A LBC Series, 1 mH, 5%, 3.8 ohm, 200 mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes RF Inductors Inductors, Coils, and Chokes
Product Number 71-B82144A2105J000 495-5614-1-ND 1327388-B82144A2105J000 81H4584 94W7715
Product Name 1000uH 100KHz 0.2A Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Rf Chokes, 1Mh, 5%, 1.2Mhz, Axial; Product Range Epcos Axial Leaded High Frequency Inductor, Rf Choke, B82144A Lbc Series, 1 Mh, 5%, 3.8 Ohm, 200 Ma Rohs Compliant Epcos
Mounting Option Through Hole Through Hole Through Hole
Technology RF Choke Standard; Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound Ferrite
Inductance Tolerance 5 (+/- %) 5 (+/- %) 5 (+/- %)
Q Factor 60 60
Unlock Full Specs
to access all available technical data

Similar Products

UT/ET Series Common Mode Inductors - ET2424-015 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 5200 to 200 microH
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details