EPCOS AG Fixed Inductors B82144A2103K000

Description
10µH Unshielded Wirewound Inductor 1.4A 220mOhm Max Axial
Request a Quote Datasheet
Description
10µH Unshielded Wirewound Inductor 1.4A 220mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-5612-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-5612-1-ND
Fixed Inductors 495-5612-1-ND
10µH Unshielded Wirewound Inductor 1.4A 220mOhm Max Axial

10µH Unshielded Wirewound Inductor 1.4A 220mOhm Max Axial

Buy Now Datasheet
Fixed Inductors - 495-5612-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-5612-2-ND
Fixed Inductors 495-5612-2-ND
10µH Unshielded Wirewound Inductor 1.4A 220mOhm Max Axial

10µH Unshielded Wirewound Inductor 1.4A 220mOhm Max Axial

Buy Now Datasheet
Fixed Inductors - B82144A2103K000 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
B82144A2103K000
Fixed Inductors B82144A2103K000
FIXED IND 10UH 1.4A 220 MOHM TH

FIXED IND 10UH 1.4A 220 MOHM TH

Supplier's Site Datasheet
Inductor, Rf, 10Uh, Axial; Product Range Epcos - 92H2497 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Rf, 10Uh, Axial; Product Range Epcos
92H2497
Inductor, Rf, 10Uh, Axial; Product Range Epcos 92H2497
INDUCTOR, RF, 10UH, AXIAL; Product Range:B82144A LBC Series; Inductance:10µH; DC Current Rating:1.4A; DC Resistance Max:0.22ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:60MHz; Case Dimensions:5.2mm x 12mm RoHS Compliant: Yes

INDUCTOR, RF, 10UH, AXIAL; Product Range:B82144A LBC Series; Inductance:10µH; DC Current Rating:1.4A; DC Resistance Max:0.22ohm; Inductance Tolerance:± 10%; Self Resonant Frequency:60MHz; Case Dimensions:5.2mm x 12mm RoHS Compliant: Yes

Supplier's Site
Inductor, 10Uh, 1400Ma, 10%, Full Reel; Product Range Epcos - 94W7713 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Uh, 1400Ma, 10%, Full Reel; Product Range Epcos
94W7713
Inductor, 10Uh, 1400Ma, 10%, Full Reel; Product Range Epcos 94W7713
INDUCTOR, 10UH, 1400MA, 10%, FULL REEL; Product Range:B82144A LBC Series; Inductance:10µH; DC Current Rating:1.4A; DC Resistance Max:0.22ohm; Inductance Tolerance:± 10%; Self Resonant Frequency Min:60MHz; SVHC:Lead (27-Jun-2018); RoHS Compliant: Yes

INDUCTOR, 10UH, 1400MA, 10%, FULL REEL; Product Range:B82144A LBC Series; Inductance:10µH; DC Current Rating:1.4A; DC Resistance Max:0.22ohm; Inductance Tolerance:± 10%; Self Resonant Frequency Min:60MHz; SVHC:Lead (27-Jun-2018); RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-5612-1-ND B82144A2103K000 92H2497
Product Name Fixed Inductors Fixed Inductors Inductor, Rf, 10Uh, Axial; Product Range Epcos
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole Through Hole; Through Hole
Core Material Ferrite; Drum Core, Wirewound Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
UT/ET Series Common Mode Inductors - ET2835-042 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 5000 to 100 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-J563JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details