EPCOS AG 12UH 385MA 670 MOHM Inductor and Choke B82141B1123K9

Description
FIXED IND 12UH 385MA 670 MOHM TH Product overview: B82141B1123K9 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12UH, 385MA, 670 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 12UH, 385MA, 670 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82141B1123K9 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 12UH 385MA 670 MOHM TH Product overview: B82141B1123K9 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12UH, 385MA, 670 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 12UH, 385MA, 670 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82141B1123K9 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
12UH 385MA 670 MOHM Inductor and Choke - 71-B82141B1123K9 - ERSAELECTRONICS PTE. LTD.
Singapore
12UH 385MA 670 MOHM Inductor and Choke
71-B82141B1123K9
12UH 385MA 670 MOHM Inductor and Choke 71-B82141B1123K9
FIXED IND 12UH 385MA 670 MOHM TH Product overview: B82141B1123K9 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12UH, 385MA, 670 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 12UH, 385MA, 670 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82141B1123K9 can be used for catalog matching and distributor lookup.

FIXED IND 12UH 385MA 670 MOHM TH Product overview: B82141B1123K9 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12UH, 385MA, 670 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 12UH, 385MA, 670 MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82141B1123K9 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes
Product Number 71-B82141B1123K9
Product Name 12UH 385MA 670 MOHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Technology Drum Core, Wirewound
Inductance Range 12 microH
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1678355 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 33 microH
Q Factor 55
View Details
2.65GHz 700mA Inductor and Choke - 71-0603CS-24NXGLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0240 microH
Inductance Tolerance 2 (+/- %)
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Power Inductors - ECS-MPI4040R3-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers