EPCOS AG Fixed Inductors B82141A1564J000

Description
560µH Unshielded Wirewound Inductor 75mA 16.5Ohm Max Axial
Request a Quote Datasheet
Description
560µH Unshielded Wirewound Inductor 75mA 16.5Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - B82141A1564J000-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
B82141A1564J000-ND
Fixed Inductors B82141A1564J000-ND
560µH Unshielded Wirewound Inductor 75mA 16.5Ohm Max Axial

560µH Unshielded Wirewound Inductor 75mA 16.5Ohm Max Axial

Buy Now Datasheet
560UH 75MA 16.5 OHM Inductor and Choke - 71-B82141A1564J000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
560UH 75MA 16.5 OHM Inductor and Choke
71-B82141A1564J000
560UH 75MA 16.5 OHM Inductor and Choke 71-B82141A1564J000
FIXED IND 560UH 75MA 16.5 OHM TH Product overview: B82141A1564J000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560UH, 75MA, 16.5 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 560UH, 75MA, 16.5 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82141A1564J000 can be used for catalog matching and distributor lookup.

FIXED IND 560UH 75MA 16.5 OHM TH Product overview: B82141A1564J000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560UH, 75MA, 16.5 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 560UH, 75MA, 16.5 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82141A1564J000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number B82141A1564J000-ND 71-B82141A1564J000
Product Name Fixed Inductors 560UH 75MA 16.5 OHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-2R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
UT/ET Series Common Mode Inductors - ET2825-026 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 92000 to 2000 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J872JAL4TDKR-ND - DigiKey
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details