EPCOS AG 56UH 195MA 2.6 OHM Inductor and Choke B82141A1563J000

Description
FIXED IND 56UH 195MA 2.6 OHM TH Product overview: B82141A1563J000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 56UH, 195MA, 2.6 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 56UH, 195MA, 2.6 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82141A1563J000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 56UH 195MA 2.6 OHM TH Product overview: B82141A1563J000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 56UH, 195MA, 2.6 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 56UH, 195MA, 2.6 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82141A1563J000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
56UH 195MA 2.6 OHM Inductor and Choke - 71-B82141A1563J000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
56UH 195MA 2.6 OHM Inductor and Choke
71-B82141A1563J000
56UH 195MA 2.6 OHM Inductor and Choke 71-B82141A1563J000
FIXED IND 56UH 195MA 2.6 OHM TH Product overview: B82141A1563J000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 56UH, 195MA, 2.6 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 56UH, 195MA, 2.6 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82141A1563J000 can be used for catalog matching and distributor lookup.

FIXED IND 56UH 195MA 2.6 OHM TH Product overview: B82141A1563J000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 56UH, 195MA, 2.6 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 56UH, 195MA, 2.6 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82141A1563J000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - B82141A1563J000-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
B82141A1563J000-ND
Fixed Inductors B82141A1563J000-ND
56µH Unshielded Wirewound Inductor 195mA 2.6Ohm Max Axial

56µH Unshielded Wirewound Inductor 195mA 2.6Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82141A1563J000 B82141A1563J000-ND
Product Name 56UH 195MA 2.6 OHM Inductor and Choke Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole Through Hole
Technology Drum Core, Wirewound
Inductance Range 56 microH
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-3R3M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
CMF Series 100 MilliHenry (mH) Inductance Common Mode Inductor - CMF23V-104700 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 100000 microH
View Details
Fixed Inductors - 1674-CL1008-J824JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details