EPCOS AG 470uH 100KHz 0.09A Inductor and Choke B82141A1474J000

Description
RF Choke Drum Core 470uH 5% 100KHz 60Q-Factor Ferrite 0.09A 12Ohm DCR AXL T/R Product overview: B82141A1474J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uH, 100KHz, 0.09A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 470uH, 100KHz, 0.09A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82141A1474J000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RF Choke Drum Core 470uH 5% 100KHz 60Q-Factor Ferrite 0.09A 12Ohm DCR AXL T/R Product overview: B82141A1474J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uH, 100KHz, 0.09A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 470uH, 100KHz, 0.09A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82141A1474J000 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
470uH 100KHz 0.09A Inductor and Choke - 71-B82141A1474J000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
470uH 100KHz 0.09A Inductor and Choke
71-B82141A1474J000
470uH 100KHz 0.09A Inductor and Choke 71-B82141A1474J000
RF Choke Drum Core 470uH 5% 100KHz 60Q-Factor Ferrite 0.09A 12Ohm DCR AXL T/R Product overview: B82141A1474J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uH, 100KHz, 0.09A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 470uH, 100KHz, 0.09A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82141A1474J000 can be used for catalog matching and distributor lookup.

RF Choke Drum Core 470uH 5% 100KHz 60Q-Factor Ferrite 0.09A 12Ohm DCR AXL T/R Product overview: B82141A1474J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uH, 100KHz, 0.09A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 470uH, 100KHz, 0.09A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82141A1474J000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 495-75957-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-75957-2-ND
Fixed Inductors 495-75957-2-ND
470µH Unshielded Wirewound Inductor 90mA 12Ohm Max Axial

470µH Unshielded Wirewound Inductor 90mA 12Ohm Max Axial

Buy Now Datasheet
Inductor, 470Uh, 0.09A, 2.3Mhz, Axial Rohs Compliant Epcos - 29AJ4361 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 470Uh, 0.09A, 2.3Mhz, Axial Rohs Compliant Epcos
29AJ4361
Inductor, 470Uh, 0.09A, 2.3Mhz, Axial Rohs Compliant Epcos 29AJ4361
INDUCTOR, 470UH, 0.09A, 2.3MHZ, AXIAL ROHS COMPLIANT: YES

INDUCTOR, 470UH, 0.09A, 2.3MHZ, AXIAL ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-B82141A1474J000 495-75957-2-ND 29AJ4361
Product Name 470uH 100KHz 0.09A Inductor and Choke Fixed Inductors Inductor, 470Uh, 0.09A, 2.3Mhz, Axial Rohs Compliant Epcos
Mounting Option Through Hole Through Hole
Technology RF Choke
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Q Factor 60 60
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.0018uH 250MHz 1.04A Inductor and Choke - 71-0402CS-1N8XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0018 microH
Inductance Tolerance 5 (+/- %)
View Details
Rod Core Inductor - RC-3 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2500 microH
DCR 2.45 ohms
View Details
3 suppliers
DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
Compensated High Current Choke, 1-phase - DKIP-1 - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Inductance Range 1100 to 12000 microH
Inductance Tolerance -30 to 50 (+/- %)
View Details