FIXED IND 4.7UH 530MA 360MOHM TH Product overview: B82141A1472K009 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 530MA, 360MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 530MA, 360MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82141A1472K009 can be used for catalog matching and distributor lookup.
4.7µH Unshielded Wirewound Inductor 530mA 360mOhm Max Axial
4.7µH Unshielded Wirewound Inductor 530mA 360mOhm Max Axial
| ERSAELECTRONICS PTE. LTD. | DigiKey | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-B82141A1472K009 | 495-B82141A1472K009TB-ND | 495-B82141A1472K009CT-ND |
| Product Name | 4.7UH 530MA 360MOHM Inductor and Choke | Fixed Inductors | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Through Hole | Through Hole | Through Hole |
| Technology | Drum Core, Wirewound | ||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | Ferrite; Drum Core, Wirewound |
| Inductance Range | 4.7 microH |