EPCOS AG Fixed Inductors B82141A1472K000

Description
4.7µH Unshielded Wirewound Inductor 530mA 360mOhm Max Axial
Request a Quote Datasheet
Description
4.7µH Unshielded Wirewound Inductor 530mA 360mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - B82141A1472K000-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
B82141A1472K000-ND
Fixed Inductors B82141A1472K000-ND
4.7µH Unshielded Wirewound Inductor 530mA 360mOhm Max Axial

4.7µH Unshielded Wirewound Inductor 530mA 360mOhm Max Axial

Buy Now Datasheet
4.7UH 530MA 360MOHM Inductor and Choke - 71-B82141A1472K000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4.7UH 530MA 360MOHM Inductor and Choke
71-B82141A1472K000
4.7UH 530MA 360MOHM Inductor and Choke 71-B82141A1472K000
FIXED IND 4.7UH 530MA 360MOHM TH Product overview: B82141A1472K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 530MA, 360MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 530MA, 360MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82141A1472K000 can be used for catalog matching and distributor lookup.

FIXED IND 4.7UH 530MA 360MOHM TH Product overview: B82141A1472K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.7UH, 530MA, 360MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 4.7UH, 530MA, 360MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82141A1472K000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number B82141A1472K000-ND 71-B82141A1472K000
Product Name Fixed Inductors 4.7UH 530MA 360MOHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2472SUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1910633P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 3 ohms
Rated DC Current 270 milliamps
Lead Style Axial
View Details
Common Mode Chokes - 486-5679-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details