FIXED IND 39UH 285MA 1.21 OHM TH Product overview: B82141A1393K000 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 39UH, 285MA, 1.21 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 39UH, 285MA, 1.21 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82141A1393K000 can be used for catalog matching and distributor lookup.
39µH Unshielded Wirewound Inductor 285mA 1.21Ohm Max Axial
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-B82141A1393K000 | B82141A1393K000-ND |
| Product Name | 39UH 285MA 1.21 OHM Inductor and Choke | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Through Hole | Through Hole |
| Technology | Drum Core, Wirewound | |
| Inductance Range | 39 microH | |
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) |