EPCOS AG Fixed Inductors B82141A1392K009

Description
3.9µH Unshielded Wirewound Inductor 560mA 320mOhm Max Axial
Request a Quote Datasheet
Description
3.9µH Unshielded Wirewound Inductor 560mA 320mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-B82141A1392K009TB-ND - DigiKey
Thief River Falls, MN, United States
3.9µH Unshielded Wirewound Inductor 560mA 320mOhm Max Axial

3.9µH Unshielded Wirewound Inductor 560mA 320mOhm Max Axial

Buy Now Datasheet
Fixed Inductors - 495-B82141A1392K009CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 3.9UH 560MA 320 MOHM

FIXED IND 3.9UH 560MA 320 MOHM

Buy Now Datasheet
3.9UH 560MA 320MOHM Inductor and Choke - 71-B82141A1392K009 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.9UH 560MA 320MOHM Inductor and Choke
71-B82141A1392K009
3.9UH 560MA 320MOHM Inductor and Choke 71-B82141A1392K009
FIXED IND 3.9UH 560MA 320MOHM TH Product overview: B82141A1392K009 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.9UH, 560MA, 320MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.9UH, 560MA, 320MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82141A1392K009 can be used for catalog matching and distributor lookup.

FIXED IND 3.9UH 560MA 320MOHM TH Product overview: B82141A1392K009 from EPCOS (TDK) is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.9UH, 560MA, 320MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.9UH, 560MA, 320MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82141A1392K009 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-B82141A1392K009TB-ND 495-B82141A1392K009CT-ND 71-B82141A1392K009
Product Name Fixed Inductors Fixed Inductors 3.9UH 560MA 320MOHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole Through Hole Through Hole
Core Material Ferrite; Drum Core, Wirewound Ferrite; Drum Core, Wirewound
Configuration Fixed Fixed
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R36M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
AX104R Series SMD Power Shielded Inductors - AX104R-220 - Triad Magnetics
Specs
Technology Standard
Inductance Range 22 microH
DCR 0.0730 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-2124JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details