EPCOS AG Fixed Inductors B82141A1334J000

Description
330µH Unshielded Wirewound Inductor 105mA 9.1Ohm Max Axial
Request a Quote Datasheet
Description
330µH Unshielded Wirewound Inductor 105mA 9.1Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 495-75955-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-75955-2-ND
Fixed Inductors 495-75955-2-ND
330µH Unshielded Wirewound Inductor 105mA 9.1Ohm Max Axial

330µH Unshielded Wirewound Inductor 105mA 9.1Ohm Max Axial

Buy Now Datasheet
Fixed Inductors - 495-75955-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
495-75955-1-ND
Fixed Inductors 495-75955-1-ND
330µH Unshielded Wirewound Inductor 105mA 9.1Ohm Max Axial

330µH Unshielded Wirewound Inductor 105mA 9.1Ohm Max Axial

Buy Now Datasheet
330uH 100KHz 0.105A Inductor and Choke - 71-B82141A1334J000 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
330uH 100KHz 0.105A Inductor and Choke
71-B82141A1334J000
330uH 100KHz 0.105A Inductor and Choke 71-B82141A1334J000
RF Choke Drum Core 330uH 5% 100KHz 60Q-Factor Ferrite 0.105A 9.1Ohm DCR AXL T/R Product overview: B82141A1334J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330uH, 100KHz, 0.105A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330uH, 100KHz, 0.105A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82141A1334J000 can be used for catalog matching and distributor lookup.

RF Choke Drum Core 330uH 5% 100KHz 60Q-Factor Ferrite 0.105A 9.1Ohm DCR AXL T/R Product overview: B82141A1334J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330uH, 100KHz, 0.105A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 330uH, 100KHz, 0.105A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82141A1334J000 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 330Uh, 0.105A, 3Mhz, Axial Rohs Compliant Epcos - 29AJ4359 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 330Uh, 0.105A, 3Mhz, Axial Rohs Compliant Epcos
29AJ4359
Inductor, 330Uh, 0.105A, 3Mhz, Axial Rohs Compliant Epcos 29AJ4359
INDUCTOR, 330UH, 0.105A, 3MHZ, AXIAL ROHS COMPLIANT: YES

INDUCTOR, 330UH, 0.105A, 3MHZ, AXIAL ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 495-75955-2-ND 71-B82141A1334J000 29AJ4359
Product Name Fixed Inductors 330uH 100KHz 0.105A Inductor and Choke Inductor, 330Uh, 0.105A, 3Mhz, Axial Rohs Compliant Epcos
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole Through Hole
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %) 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-R60M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Fixed Inductors - AX97-10221-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
View Details
Fixed Inductors - 1674-CL1008-J473JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details