RF Choke Drum Core 33uH 10% 100KHz 55Q-Factor Ferrite 0.3A 1.12Ohm DCR AXL T/R Product overview: B82141A1333K000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 33uH, 100KHz, 0.3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 33uH, 100KHz, 0.3A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82141A1333K000 can be used for catalog matching and distributor lookup.
33µH Unshielded Wirewound Inductor 300mA 1.12Ohm Max Axial
33µH Unshielded Wirewound Inductor 300mA 1.12Ohm Max Axial
INDUCTOR, 33UH, 0.3A, 10MHZ, AXIAL ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-B82141A1333K000 | 495-77191-1-ND | 29AJ4358 |
| Product Name | 33uH 100KHz 0.3A Inductor and Choke | Fixed Inductors | Inductor, 33Uh, 0.3A, 10Mhz, Axial Rohs Compliant Epcos |
| Mounting Option | Through Hole | Through Hole | |
| Technology | RF Choke | ||
| Core Material | Ferrite | Ferrite; Drum Core, Wirewound | |
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) | |
| Q Factor | 55 | 55 |