EPCOS AG Fixed Inductors B82141A1272K009

Description
2.7µH Unshielded Wirewound Inductor 610mA 270mOhm Max Axial
Request a Quote Datasheet
Description
2.7µH Unshielded Wirewound Inductor 610mA 270mOhm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - B82141A1272K009-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
B82141A1272K009-ND
Fixed Inductors B82141A1272K009-ND
2.7µH Unshielded Wirewound Inductor 610mA 270mOhm Max Axial

2.7µH Unshielded Wirewound Inductor 610mA 270mOhm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number B82141A1272K009-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

016008C (0402) Ceramic Chip Inductors - 016008C-3N3 016008C-3N3XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
UT/ET Series Common Mode Inductors - UT2024-008 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 2500 to 200 microH
View Details
2 suppliers
Fixed Inductors - 486-3142-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details