220µH Unshielded Wirewound Inductor 130mA 5.8Ohm Max Axial
220µH Unshielded Wirewound Inductor 130mA 5.8Ohm Max Axial
RF Choke Drum Core 220uH 5% 100KHz 60Q-Factor Ferrite 0.13A 5.8Ohm DCR AXL T/R Product overview: B82141A1224J000 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220uH, 100KHz, 0.13A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220uH, 100KHz, 0.13A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-B82141A1224J000 can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 495-75954-1-ND | 71-B82141A1224J000 |
| Product Name | Fixed Inductors | 220uH 100KHz 0.13A Inductor and Choke |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Through Hole | Through Hole |
| Core Material | Ferrite; Drum Core, Wirewound | Ferrite |
| Configuration | Fixed | |
| Inductance Tolerance | 5 (+/- %) | 5 (+/- %) |