EPCOS AG Fixed Inductors B82141A1184J009

Description
180µH Unshielded Wirewound Inductor 135mA 5.3Ohm Max Axial
Request a Quote Datasheet
Description
180µH Unshielded Wirewound Inductor 135mA 5.3Ohm Max Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - B82141A1184J009-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
B82141A1184J009-ND
Fixed Inductors B82141A1184J009-ND
180µH Unshielded Wirewound Inductor 135mA 5.3Ohm Max Axial

180µH Unshielded Wirewound Inductor 135mA 5.3Ohm Max Axial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number B82141A1184J009-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0.0072uH 250MHz 0.69A Inductor and Choke - 71-0302CS-7N2XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0072 microH
Inductance Tolerance 5 (+/- %)
View Details
UT/ET Series Common Mode Inductors - ET2825-031 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 10000 to 200 microH
View Details
2 suppliers
800uH 500mA 800mOhm Inductor and Choke - 839-DSO1-175-0001 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 8.00E-4 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers